ALLDOS Inc. Series 400

Description
All Series 400 dosing installations have been completely reengineered The new customised installations of the Series 400 are compact, ecological et economical. The one to three chamber installations prepare dry or liquid flocculents or solutions of dry materials such as lime milk. Installations Series 400: Polydos 412 Fully automatic three-chamber installations with PLC and graphic display for convenient preparation and dosing of dry or liquid organic flocculent in a high capacity spectrum. Characteristics: • Three-chamber PPH tank with chambers for preparation, ripening and dosing • Dry material feeding system • Ultrasonic sensor for continuous level control • Water apparatus with shut-off valve, solenoid valve (24 VDC), pressure reducing valve and contact water meter • Control panel with PLC-aided control, graphic display with multilingual operating surface Capacity spectrum: 1000, 2000, 4000, 6000, 10000 l/h TD 423 Dry material feeding system for feeding of constant or varying quantities of powders or granules, e.g. lime hydrate, aluminium sulphate, diatomite, phosphates, activated carbon or polyelectrolyte. Characteristics: • Large-volume hopper • Feeding worm specially developed for steady discharge Polydos 460 Fully automatic two-chamber installations with PLC and graphic display for convenient preparation and dosing of liquid organic flocculent Characteristics: • Two-chamber PPH tank with preparation and ripening chamber • Ultrasonic sensor for continuous level control with programmable cut-off points min./max./dry run/overflow • Water apparatus with shut-off valve, solenoid valve (24 VDC), pressure reducing valve and contact water meter • Control panel with PLC-aided control, graphic display with multilingual operating surface Capacity spectrum: 3000, 6000, 12000 l/h KD 440 Fully automatic one-chamber installation with PLC and graphic display for preparation and dosing of solutions out of dry materials Characteristics: • One-chamber PPH tank • Dry material feeding system • Capacitive sensor for level control • Water apparatus with shut-off valve, solenoid valve (24 VDC), pressure reducing valve and contact water meter
Description
All Series 400 dosing installations have been completely reengineered The new customised installations of the Series 400 are compact, ecological et economical. The one to three chamber installations prepare dry or liquid flocculents or solutions of dry materials such as lime milk. Installations Series 400: Polydos 412 Fully automatic three-chamber installations with PLC and graphic display for convenient preparation and dosing of dry or liquid organic flocculent in a high capacity spectrum. Characteristics: • Three-chamber PPH tank with chambers for preparation, ripening and dosing • Dry material feeding system • Ultrasonic sensor for continuous level control • Water apparatus with shut-off valve, solenoid valve (24 VDC), pressure reducing valve and contact water meter • Control panel with PLC-aided control, graphic display with multilingual operating surface Capacity spectrum: 1000, 2000, 4000, 6000, 10000 l/h TD 423 Dry material feeding system for feeding of constant or varying quantities of powders or granules, e.g. lime hydrate, aluminium sulphate, diatomite, phosphates, activated carbon or polyelectrolyte. Characteristics: • Large-volume hopper • Feeding worm specially developed for steady discharge Polydos 460 Fully automatic two-chamber installations with PLC and graphic display for convenient preparation and dosing of liquid organic flocculent Characteristics: • Two-chamber PPH tank with preparation and ripening chamber • Ultrasonic sensor for continuous level control with programmable cut-off points min./max./dry run/overflow • Water apparatus with shut-off valve, solenoid valve (24 VDC), pressure reducing valve and contact water meter • Control panel with PLC-aided control, graphic display with multilingual operating surface Capacity spectrum: 3000, 6000, 12000 l/h KD 440 Fully automatic one-chamber installation with PLC and graphic display for preparation and dosing of solutions out of dry materials Characteristics: • One-chamber PPH tank • Dry material feeding system • Capacitive sensor for level control • Water apparatus with shut-off valve, solenoid valve (24 VDC), pressure reducing valve and contact water meter

Suppliers

Company
Product
Description
Supplier Links
 - Series 400 - ALLDOS Inc.
Marietta, GA, USA
All Series 400 dosing installations have been completely reengineered The new customised installations of the Series 400 are compact, ecological et economical. The one to three chamber installations prepare dry or liquid flocculents or solutions of dry materials such as lime milk. Installations Series 400: Polydos 412 Fully automatic three-chamber installations with PLC and graphic display for convenient preparation and dosing of dry or liquid organic flocculent in a high capacity spectrum. Characteristics: • Three-chamber PPH tank with chambers for preparation, ripening and dosing • Dry material feeding system • Ultrasonic sensor for continuous level control • Water apparatus with shut-off valve, solenoid valve (24 VDC), pressure reducing valve and contact water meter • Control panel with PLC-aided control, graphic display with multilingual operating surface Capacity spectrum: 1000, 2000, 4000, 6000, 10000 l/h TD 423 Dry material feeding system for feeding of constant or varying quantities of powders or granules, e.g. lime hydrate, aluminium sulphate, diatomite, phosphates, activated carbon or polyelectrolyte. Characteristics: • Large-volume hopper • Feeding worm specially developed for steady discharge Polydos 460 Fully automatic two-chamber installations with PLC and graphic display for convenient preparation and dosing of liquid organic flocculent Characteristics: • Two-chamber PPH tank with preparation and ripening chamber • Ultrasonic sensor for continuous level control with programmable cut-off points min./max./dry run/overflow • Water apparatus with shut-off valve, solenoid valve (24 VDC), pressure reducing valve and contact water meter • Control panel with PLC-aided control, graphic display with multilingual operating surface Capacity spectrum: 3000, 6000, 12000 l/h KD 440 Fully automatic one-chamber installation with PLC and graphic display for preparation and dosing of solutions out of dry materials Characteristics: • One-chamber PPH tank • Dry material feeding system • Capacitive sensor for level control • Water apparatus with shut-off valve, solenoid valve (24 VDC), pressure reducing valve and contact water meter

All Series 400 dosing installations have been completely reengineered
The new customised installations of the Series 400 are compact, ecological et economical. The one to three chamber installations prepare dry or liquid flocculents or solutions of dry materials such as lime milk.
Installations Series 400:
Polydos 412
Fully automatic three-chamber installations with PLC and graphic display for convenient preparation and dosing of dry or liquid organic flocculent in a high capacity spectrum.
Characteristics:
• Three-chamber PPH tank with chambers for
preparation, ripening and dosing
• Dry material feeding system
• Ultrasonic sensor for continuous level control
• Water apparatus with shut-off valve, solenoid
valve (24 VDC), pressure reducing valve and
contact water meter
• Control panel with PLC-aided control, graphic
display with multilingual operating surface
Capacity spectrum:
1000, 2000, 4000, 6000, 10000 l/h
TD 423
Dry material feeding system for feeding of constant or varying quantities of powders or granules, e.g. lime hydrate, aluminium sulphate, diatomite, phosphates, activated carbon or polyelectrolyte.
Characteristics:
• Large-volume hopper
• Feeding worm specially developed for steady
discharge
Polydos 460
Fully automatic two-chamber installations with PLC and graphic display for convenient preparation and dosing of liquid organic flocculent
Characteristics:
• Two-chamber PPH tank with preparation and
ripening chamber
• Ultrasonic sensor for continuous level control
with programmable cut-off points min./max./dry
run/overflow
• Water apparatus with shut-off valve, solenoid
valve (24 VDC), pressure reducing valve and
contact water meter
• Control panel with PLC-aided control, graphic
display with multilingual operating surface
Capacity spectrum:
3000, 6000, 12000 l/h
KD 440
Fully automatic one-chamber installation with PLC and graphic display for preparation and dosing of solutions out of dry materials
Characteristics:
• One-chamber PPH tank
• Dry material feeding system
• Capacitive sensor for level control
• Water apparatus with shut-off valve, solenoid valve (24 VDC), pressure reducing valve and contact water meter

Supplier's Site

Technical Specifications

  ALLDOS Inc.
Product Category Liquid Handling Pumps
Product Number Series 400
Pump Type Dosing Pump
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum Prime Pump - STAR ONE™ - Smith & Loveless, Inc.
Smith & Loveless, Inc.
Specs
Pump Type Booster Pump
Liquid Flow 5000.000 GPM (18939.39 L/min)
HP 10.00 to 300.00 HP
View Details
Portable Bypass Pump -  - Vaughan Company
Specs
Pump Type Dewatering Pump; Trash Pump
Liquid Flow 50.000 to 10000.000 GPM (189.39 to 37878.79 L/min)
Discharge Size 3.000 to 16.000 inch (76.2 to 406 mm)
View Details
Screw Pumps - SPB Series Double Pump Station for Fuel Oil - jbj Techniques Limited
Specs
Pump Type Hydraulic Fluid Pump; Positive Displacement Pump; Screw Pump
Discharge Pressure 232.1 to 580.2 psi (163 to 408 m of Water)
Liquid Flow 10.824 GPM (41.00 L/min)
View Details
Shoebox Air Powered Hydraulic Pumps - 61755 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 4500.0 psi (3164 m of Water)
Liquid Flow 0.433 GPM (1.64 L/min)
View Details