ALLDOS Inc. DMX 227

Description
DMX 227 This high-tech diaphragm dosing pump is designed as a single or double pump for the dosing of large quantities of liquids. The pump has a rugged drive in an aluminium enclosure and a three-phase motor with PTC resistor. If you mount the optional frequency converter on the motor terminal box, you can easily adjust the dosing flow by the motor frequency in a 1:10 ratio. DMX 227 completes the superior part of the proven spectrum of diaphragm dosing pumps. The low-cost technology of the diaphragm dosing pumps can cover even capacities of up to 2 x 4000 l/h in connection with a frequency converter. You obtain top-class technology at a favourable price. A look at advantages: Any capacity required between 430 and 2 x 4000 l/h (for double pumps with frequency converters) can be covered easily thanks to the variety of capacity graduations. Flexible and favourable process integration by a drive with variable rotation numbers. Compact, as the optional frequency converter is mounted directly on the motor. Rugged pump for the worst industrial applications. Applications: The principal application fields for this new generation of pumps are water and waste water treatment, where large quantities have to be dosed accurately, reliably and with economical efficiency. Treatment of industrial and municipal waters Industrial cleaning Car wash Paper production and paper finishing Optical technology and chip production Chemical industry CIP cleaning and disinfection Galvanic industry and surface treatment Air conditioning and cooling tower Mechanical and chemical engineering
Description
DMX 227 This high-tech diaphragm dosing pump is designed as a single or double pump for the dosing of large quantities of liquids. The pump has a rugged drive in an aluminium enclosure and a three-phase motor with PTC resistor. If you mount the optional frequency converter on the motor terminal box, you can easily adjust the dosing flow by the motor frequency in a 1:10 ratio. DMX 227 completes the superior part of the proven spectrum of diaphragm dosing pumps. The low-cost technology of the diaphragm dosing pumps can cover even capacities of up to 2 x 4000 l/h in connection with a frequency converter. You obtain top-class technology at a favourable price. A look at advantages: Any capacity required between 430 and 2 x 4000 l/h (for double pumps with frequency converters) can be covered easily thanks to the variety of capacity graduations. Flexible and favourable process integration by a drive with variable rotation numbers. Compact, as the optional frequency converter is mounted directly on the motor. Rugged pump for the worst industrial applications. Applications: The principal application fields for this new generation of pumps are water and waste water treatment, where large quantities have to be dosed accurately, reliably and with economical efficiency. Treatment of industrial and municipal waters Industrial cleaning Car wash Paper production and paper finishing Optical technology and chip production Chemical industry CIP cleaning and disinfection Galvanic industry and surface treatment Air conditioning and cooling tower Mechanical and chemical engineering

Suppliers

Company
Product
Description
Supplier Links
 - DMX 227 - ALLDOS Inc.
Marietta, GA, USA
DMX 227 This high-tech diaphragm dosing pump is designed as a single or double pump for the dosing of large quantities of liquids. The pump has a rugged drive in an aluminium enclosure and a three-phase motor with PTC resistor. If you mount the optional frequency converter on the motor terminal box, you can easily adjust the dosing flow by the motor frequency in a 1:10 ratio. DMX 227 completes the superior part of the proven spectrum of diaphragm dosing pumps. The low-cost technology of the diaphragm dosing pumps can cover even capacities of up to 2 x 4000 l/h in connection with a frequency converter. You obtain top-class technology at a favourable price. A look at advantages: Any capacity required between 430 and 2 x 4000 l/h (for double pumps with frequency converters) can be covered easily thanks to the variety of capacity graduations. Flexible and favourable process integration by a drive with variable rotation numbers. Compact, as the optional frequency converter is mounted directly on the motor. Rugged pump for the worst industrial applications. Applications: The principal application fields for this new generation of pumps are water and waste water treatment, where large quantities have to be dosed accurately, reliably and with economical efficiency. Treatment of industrial and municipal waters Industrial cleaning Car wash Paper production and paper finishing Optical technology and chip production Chemical industry CIP cleaning and disinfection Galvanic industry and surface treatment Air conditioning and cooling tower Mechanical and chemical engineering

DMX 227
This high-tech diaphragm dosing pump is designed as a single or double pump for the dosing of large quantities of liquids. The pump has a rugged drive in an aluminium enclosure and a three-phase motor with PTC resistor. If you mount the optional frequency converter on the motor terminal box, you can easily adjust the dosing flow by the motor frequency in a 1:10 ratio.
DMX 227 completes the superior part of the proven spectrum of diaphragm dosing pumps. The low-cost technology of the diaphragm dosing pumps can cover even capacities of up to 2 x 4000 l/h in connection with a frequency converter. You obtain top-class technology at a favourable price.
A look at advantages:

Any capacity required between 430 and 2 x 4000 l/h (for double pumps with frequency converters) can be covered easily thanks to the variety of capacity graduations.
Flexible and favourable process integration by a drive with variable rotation numbers.
Compact, as the optional frequency converter is mounted directly on the motor.
Rugged pump for the worst industrial applications.


Applications:
The principal application fields for this new generation of pumps are water and waste water treatment, where large quantities have to be dosed accurately, reliably and with economical efficiency.

Treatment of industrial and municipal waters
Industrial cleaning
Car wash
Paper production and paper finishing
Optical technology and chip production
Chemical industry
CIP cleaning and disinfection
Galvanic industry and surface treatment
Air conditioning and cooling tower
Mechanical and chemical engineering
Supplier's Site

Technical Specifications

  ALLDOS Inc.
Product Category Liquid Handling Pumps
Product Number DMX 227
Pump Type Dosing Pump
Unlock Full Specs
to access all available technical data

Similar Products

Pump, Hydrostatic Test Portable, B-Style, 3600 Psi - 938-9236 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 3600.0 psi (2531 m of Water)
Liquid Flow 2.700 GPM (10.23 L/min)
View Details
Load Sense Ferra Series Pumps - F20/LS - jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 2375.0 to 4000.0 psi (1670 to 2812 m of Water)
Liquid Flow 20.000 to 51.000 GPM (75.76 to 193.18 L/min)
View Details
Above Ground Pump Station - EVERLAST™ Series 5000 - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 3000.000 GPM (11363.64 L/min)
HP 1.50 to 200.00 HP
View Details
PSD/8 - 9800-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details