ALLDOS Inc. Datasheets for Dosing Pumps
Dosing pumps are low-volume fluid pumps with controllable discharge rates used to inject additives into the mixing or pumping system.
Dosing Pumps: Learn more
| Product Name | Notes |
|---|---|
| A truely adaptable diaphragm dosing pump Although our products perform well in many applications, we are always looking ahead to the market of tomorrow hoping to bring our visions into... | |
| All Series 400 dosing installations have been completely reengineered The new customised installations of the Series 400 are compact, ecological et economical. The one to three chamber installations prepare dry... | |
| All-round talent DMI Etron is the economic all-round talent within its class. The rugged construction and the engergy-saving motor are the basis for a long life and cost-saving operation. With... | |
| Chlorine gas dosing unit Vaccuperm VGB-103 The Vaccuperm VGB-103 series by Grundfos Alldos is a vacuum chlorine gas dosing system for direct installation on a chlorine cylinder or a chlorine... | |
| DDI 209 very reliable even for pumping rates as low as 0.005 l/h Instead of having to convert the required litre capacity per hour into the corresponding stroke frequency (strokes... | |
| DIGITAL DOSING™ up to 940 l/h By popular demand, Grundfos Alldos has applied innovative tech-nology to expand the DIGITAL DOSING™ pump range, allowing it to handle liquids in much larger... | |
| DMI Unidos For the protection of water pipes from chalk and corrosion, ALLDOS offers a solution of proven quality: Even very small quantities of liquid phosphate and silicate compounds can... | |
| DMX 227 This high-tech diaphragm dosing pump is designed as a single or double pump for the dosing of large quantities of liquids. The pump has a rugged drive in... | |
| Grundfos is embarking on a new era in dosing technology with a brand new generation of pumps Intelligent dosing pumps with new drive and adjustment mechanisms represent the ideal solution... | |
| New pump solves old problem ALLDOS has launched the DMI P3 system dosing pump for gassing chemicals such as sodium hypochlorite. This pump is capable of dosing amounts from 0.3... | |
| Piston diaphragm dosing pump DMH 250 models 251 / 252 / 253 / 254 / 255 / 257 series The optimum capacity graduation between 5 and 2 x 1150 l/h... | |
| Piston diaphragm dosing pumps DMH 280 models 280 / 281 / 283 / 285 / 286 / 287 / 288 series The optimum capacity graduation between 0.63 and 2 x... | |
| Synonym for quality The DMX 221 pumps offer optimum dosing technology and control safety. With their resistant plastic enclosure, they can safely be used for multiple applications. The innovative drive... | |
| The DDI brand enjoys a reputation worldwide for pumps with unparalleled levels of intelligence, for easy operation and perfect calibration. The DDI 209 series (0.004 to 20 l/h) has proved... | |
| The rugged standard version Our DMI pump is exemplary in reliability and reduction of costs. With the trouble-free motor and chemically resistant enclosure the DMI moves straight forward on its... | |
| The variable one DMI Inside is the right answer to minimum space for installation. Thanks to its reduced dimensions DMI Inside offers most flexible integration possibilities in OEM applications and... | |
| synchronous motor technology 0.0025 to 12 l/h Low pulsation and accurate dosing The DMS diaphragm dosing pumps use synchronous motors to provide the user-friendliness and exact dosing you expect from... |