ALLDOS Inc. DMI Etron

Description
All-round talent DMI Etron is the economic all-round talent within its class. The rugged construction and the engergy-saving motor are the basis for a long life and cost-saving operation. With the variety of control modes, DMI is first choice for any difficult dosing task. Yet the DMI Etron offers more: tests during operation save time; convenient maintenance, clear control elements and best protection of the working staff due to the very silent operation. High functionality saves valuable time Contact signal control with multiplier/divisor: the multiplier/divisor function converts the entering pulses accoridng to your given data into strokes and doses proportionally to the signals With the stroke frequency control you are able to control your dosing flow precisely, continuously, fine and quickly The continous operation key allows the check of the functions and deaeration during operation. The optional memory function saves input signals if necessary Safety in process avoids system stop and saves costs A LED flashes for tank empty indication or pre-alert With the remote On/Off you can react quickly from the control room Silent operation - only 45 dB (A) - protects the health of your staff Further functions: Can be switched to the modes proportional control ("Contact" for contact signals) and fine dosing ("Manual" for manual stroke frequency control) by pressing a key Pulse control (proportional control) by external contact, e.g. water meter, measurement and control units Applications: Treatment of industrial and municipal waters Industrial cleaning
Description
All-round talent DMI Etron is the economic all-round talent within its class. The rugged construction and the engergy-saving motor are the basis for a long life and cost-saving operation. With the variety of control modes, DMI is first choice for any difficult dosing task. Yet the DMI Etron offers more: tests during operation save time; convenient maintenance, clear control elements and best protection of the working staff due to the very silent operation. High functionality saves valuable time Contact signal control with multiplier/divisor: the multiplier/divisor function converts the entering pulses accoridng to your given data into strokes and doses proportionally to the signals With the stroke frequency control you are able to control your dosing flow precisely, continuously, fine and quickly The continous operation key allows the check of the functions and deaeration during operation. The optional memory function saves input signals if necessary Safety in process avoids system stop and saves costs A LED flashes for tank empty indication or pre-alert With the remote On/Off you can react quickly from the control room Silent operation - only 45 dB (A) - protects the health of your staff Further functions: Can be switched to the modes proportional control ("Contact" for contact signals) and fine dosing ("Manual" for manual stroke frequency control) by pressing a key Pulse control (proportional control) by external contact, e.g. water meter, measurement and control units Applications: Treatment of industrial and municipal waters Industrial cleaning

Suppliers

Company
Product
Description
Supplier Links
 - DMI Etron - ALLDOS Inc.
Marietta, GA, USA
All-round talent DMI Etron is the economic all-round talent within its class. The rugged construction and the engergy-saving motor are the basis for a long life and cost-saving operation. With the variety of control modes, DMI is first choice for any difficult dosing task. Yet the DMI Etron offers more: tests during operation save time; convenient maintenance, clear control elements and best protection of the working staff due to the very silent operation. High functionality saves valuable time Contact signal control with multiplier/divisor: the multiplier/divisor function converts the entering pulses accoridng to your given data into strokes and doses proportionally to the signals With the stroke frequency control you are able to control your dosing flow precisely, continuously, fine and quickly The continous operation key allows the check of the functions and deaeration during operation. The optional memory function saves input signals if necessary Safety in process avoids system stop and saves costs A LED flashes for tank empty indication or pre-alert With the remote On/Off you can react quickly from the control room Silent operation - only 45 dB (A) - protects the health of your staff Further functions: Can be switched to the modes proportional control ("Contact" for contact signals) and fine dosing ("Manual" for manual stroke frequency control) by pressing a key Pulse control (proportional control) by external contact, e.g. water meter, measurement and control units Applications: Treatment of industrial and municipal waters Industrial cleaning

All-round talent
DMI Etron is the economic all-round talent within its class. The rugged construction and the engergy-saving motor are the basis for a long life and cost-saving operation. With the variety of control modes, DMI is first choice for any difficult dosing task.
Yet the DMI Etron offers more: tests during operation save time; convenient maintenance, clear control elements and best protection of the working staff due to the very silent operation.

High functionality saves valuable time

Contact signal control with multiplier/divisor: the multiplier/divisor function converts the entering pulses accoridng to your given data into strokes and doses proportionally to the signals
With the stroke frequency control you are able to control your dosing flow precisely, continuously, fine and quickly
The continous operation key allows the check of the functions and deaeration during operation.
The optional memory function saves input signals if necessary

Safety in process avoids system stop and saves costs

A LED flashes for tank empty indication or pre-alert
With the remote On/Off you can react quickly from the control room
Silent operation - only 45 dB (A) - protects the health of your staff

Further functions:

Can be switched to the modes proportional control ("Contact" for contact signals) and fine dosing ("Manual" for manual stroke frequency control) by pressing a key
Pulse control (proportional control) by external contact, e.g. water meter, measurement and control units

Applications:

Treatment of industrial and municipal waters
Industrial cleaning
Supplier's Site

Technical Specifications

  ALLDOS Inc.
Product Category Liquid Handling Pumps
Product Number DMI Etron
Pump Type Dosing Pump
Unlock Full Specs
to access all available technical data

Similar Products

Controller, Infl, Water - Air, Pump, 100 Psi, 50 Gpm - 936-2150-050 - Petersen Products Co.
Specs
Liquid Flow 50.000 GPM (189.39 L/min)
Media Water Pump
View Details
Power Pack Pump/Motor Combinations - Bi-Rotational - jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Power Source DC; AC; 12 VDC, 24 VDC, 115 VAC, 230V to 460V, Three Phase, 480V to 690V, Three Phase, 230 VAC
Media Liquids, Oil
View Details
Immersible Wastewater Pump - I-SERIES™ - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
HP 10.00 to 300.00 HP
Industry Served Municipal
View Details
PSD/8 - 9800-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details