ALLDOS Inc. DME 375 & DME 940

Description
DIGITAL DOSING™ up to 940 l/h By popular demand, Grundfos Alldos has applied innovative tech-nology to expand the DIGITAL DOSING™ pump range, allowing it to handle liquids in much larger quantities. With just two models the new DME range can cover the range from 0.47 l/h to 940 l/h. Perfect for large water and wastewater treatment plants, textile industries, pulp and paper industries, and many other demanding applications, the new, large DME pumps bring the benefits of DIGITAL DOSING™ to a new circle of users worldwide. Familiar DIGITAL DOSING™ benefits The 375 - 940 l/h pump range has all the benefits of the highly acclaimed smaller DIGITAL DOSING™ range, making exact dosing easier than ever. Easy-to-use digital user interface The simple display allows everyone to be their own dosing specialist. With just a few buttons, you can navigate the straightforward menus to use the impressive range of standard control features - including pulse, analog, timer, batch, and anti-cavitation control - as well as simple calibration and much more. Turndown ratio 1:800 With a turndown ratio ten times better than that of traditional equipment, the large DIGITAL DOSING™ pumps give you greater flexibility and accuracy than ever. Only two pump sizes cover the range from 0.47 l/h - 940 l/h. Full stroke length at all times Grundfos Alldos is the only pump manufacturer to use a full stroke length every time. The strokes are carefully timed, ensuring even concentration in the system and optimal priming throughout the entire operating range. Brushless DC motor ensures full control The ingenious design of the large DIGITAL DOSING™ pumps elimi-nates the need for a servo motor/frequency converter and ensures smooth and gentle dosing. Anti-cavitation Turndown of the suction stroke to 75%, 50% or 25% of the maximum speed ensuring optimal priming and displacement of even the most difficult liquids. Fieldbus communication available Available with Profibus interface. Overload protection Built-in overload protection monitors pump counter pressure and protects against exceptionally high pressure loads. Switch-mode power supply The switch-mode power supply ensures that Grundfos DIGITAL DOSING™ pumps can be used worldwide within the 100-240VAC - 50/60Hz range. Several material variants The DME pump heads are available in stainless steel, PVDF, and environmentally friendly, cost-efficient polypropylene. DIGITAL DOSING™ up to 940 l/h
Description
DIGITAL DOSING™ up to 940 l/h By popular demand, Grundfos Alldos has applied innovative tech-nology to expand the DIGITAL DOSING™ pump range, allowing it to handle liquids in much larger quantities. With just two models the new DME range can cover the range from 0.47 l/h to 940 l/h. Perfect for large water and wastewater treatment plants, textile industries, pulp and paper industries, and many other demanding applications, the new, large DME pumps bring the benefits of DIGITAL DOSING™ to a new circle of users worldwide. Familiar DIGITAL DOSING™ benefits The 375 - 940 l/h pump range has all the benefits of the highly acclaimed smaller DIGITAL DOSING™ range, making exact dosing easier than ever. Easy-to-use digital user interface The simple display allows everyone to be their own dosing specialist. With just a few buttons, you can navigate the straightforward menus to use the impressive range of standard control features - including pulse, analog, timer, batch, and anti-cavitation control - as well as simple calibration and much more. Turndown ratio 1:800 With a turndown ratio ten times better than that of traditional equipment, the large DIGITAL DOSING™ pumps give you greater flexibility and accuracy than ever. Only two pump sizes cover the range from 0.47 l/h - 940 l/h. Full stroke length at all times Grundfos Alldos is the only pump manufacturer to use a full stroke length every time. The strokes are carefully timed, ensuring even concentration in the system and optimal priming throughout the entire operating range. Brushless DC motor ensures full control The ingenious design of the large DIGITAL DOSING™ pumps elimi-nates the need for a servo motor/frequency converter and ensures smooth and gentle dosing. Anti-cavitation Turndown of the suction stroke to 75%, 50% or 25% of the maximum speed ensuring optimal priming and displacement of even the most difficult liquids. Fieldbus communication available Available with Profibus interface. Overload protection Built-in overload protection monitors pump counter pressure and protects against exceptionally high pressure loads. Switch-mode power supply The switch-mode power supply ensures that Grundfos DIGITAL DOSING™ pumps can be used worldwide within the 100-240VAC - 50/60Hz range. Several material variants The DME pump heads are available in stainless steel, PVDF, and environmentally friendly, cost-efficient polypropylene. DIGITAL DOSING™ up to 940 l/h

Suppliers

Company
Product
Description
Supplier Links
DIGITAL DOSING™ up to 940 l/h By popular demand, Grundfos Alldos has applied innovative tech-nology to expand the DIGITAL DOSING™ pump range, allowing it to handle liquids in much larger quantities. With just two models the new DME range can cover the range from 0.47 l/h to 940 l/h. Perfect for large water and wastewater treatment plants, textile industries, pulp and paper industries, and many other demanding applications, the new, large DME pumps bring the benefits of DIGITAL DOSING™ to a new circle of users worldwide. Familiar DIGITAL DOSING™ benefits The 375 - 940 l/h pump range has all the benefits of the highly acclaimed smaller DIGITAL DOSING™ range, making exact dosing easier than ever. Easy-to-use digital user interface The simple display allows everyone to be their own dosing specialist. With just a few buttons, you can navigate the straightforward menus to use the impressive range of standard control features - including pulse, analog, timer, batch, and anti-cavitation control - as well as simple calibration and much more. Turndown ratio 1:800 With a turndown ratio ten times better than that of traditional equipment, the large DIGITAL DOSING™ pumps give you greater flexibility and accuracy than ever. Only two pump sizes cover the range from 0.47 l/h - 940 l/h. Full stroke length at all times Grundfos Alldos is the only pump manufacturer to use a full stroke length every time. The strokes are carefully timed, ensuring even concentration in the system and optimal priming throughout the entire operating range. Brushless DC motor ensures full control The ingenious design of the large DIGITAL DOSING™ pumps elimi-nates the need for a servo motor/frequency converter and ensures smooth and gentle dosing. Anti-cavitation Turndown of the suction stroke to 75%, 50% or 25% of the maximum speed ensuring optimal priming and displacement of even the most difficult liquids. Fieldbus communication available Available with Profibus interface. Overload protection Built-in overload protection monitors pump counter pressure and protects against exceptionally high pressure loads. Switch-mode power supply The switch-mode power supply ensures that Grundfos DIGITAL DOSING™ pumps can be used worldwide within the 100-240VAC - 50/60Hz range. Several material variants The DME pump heads are available in stainless steel, PVDF, and environmentally friendly, cost-efficient polypropylene. DIGITAL DOSING™ up to 940 l/h

DIGITAL DOSING™ up to 940 l/h
By popular demand, Grundfos Alldos has applied innovative tech-nology to expand the DIGITAL DOSING™ pump range, allowing it to handle liquids in much larger quantities. With just two models the new DME range can cover the range from 0.47 l/h to 940 l/h. Perfect for large water and wastewater treatment plants, textile industries, pulp and paper industries, and many other demanding applications, the new, large DME pumps bring the benefits of DIGITAL DOSING™ to a new circle of users worldwide.
Familiar DIGITAL DOSING™ benefits
The 375 - 940 l/h pump range has all the benefits of the highly acclaimed smaller DIGITAL DOSING™ range, making exact dosing easier than ever.
Easy-to-use digital user interface
The simple display allows everyone to be their own dosing specialist. With just a few buttons, you can navigate the straightforward menus to use the impressive range of standard control features - including pulse, analog, timer, batch, and anti-cavitation control - as well as simple calibration and much more.
Turndown ratio 1:800
With a turndown ratio ten times better than that of traditional equipment, the large DIGITAL DOSING™ pumps give you greater flexibility and accuracy than ever. Only two pump sizes cover the range from 0.47 l/h - 940 l/h.
Full stroke length at all times
Grundfos Alldos is the only pump manufacturer to use a full stroke length every time. The strokes are carefully timed, ensuring even concentration in the system and optimal priming throughout the entire operating range.
Brushless DC motor ensures full control
The ingenious design of the large DIGITAL DOSING™ pumps elimi-nates the need for a servo motor/frequency converter and ensures smooth and gentle dosing.
Anti-cavitation
Turndown of the suction stroke to 75%, 50% or 25% of the maximum speed ensuring optimal priming and displacement of even the most difficult liquids.
Fieldbus communication available
Available with Profibus interface.
Overload protection
Built-in overload protection monitors pump counter pressure and protects against exceptionally high pressure loads.
Switch-mode power supply
The switch-mode power supply ensures that Grundfos DIGITAL DOSING™ pumps can be used worldwide within the 100-240VAC - 50/60Hz range.
Several material variants
The DME pump heads are available in stainless steel, PVDF, and environmentally friendly, cost-efficient polypropylene. DIGITAL DOSING™ up to 940 l/h

Supplier's Site

Technical Specifications

  ALLDOS Inc.
Product Category Liquid Handling Pumps
Product Number DME 375 & DME 940
Pump Type Dosing Pump
Unlock Full Specs
to access all available technical data

Similar Products

High Vacuum Boosters and Systems - HV Series GMa 10.1 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 1.50 HP
View Details
Hot Oil Circulation Pumps series NMX/PRMW/NMWR -  - Dickow Pump Company, Inc.
Specs
Pump Type Circulation Pump; Magnetic Drive Pump
Liquid Flow 4400.000 GPM (16666.67 L/min)
HP 176.91 HP
View Details
30 mm HPHT Pump -  - Lee Co. (The)
Lee Co. (The)
Specs
Pump Type Piston Plunger Pump; Axial Piston Pumps
Power Source NoSourceIncluded; None
Industry Served Oil & Gas | Other
View Details
Pressure/Leak, Hand-Operated Pump - HC-PLP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details