Sanyo Denki America, Inc. Datasheets for Electronic Cooling Fans
Electronic cooling fans move air to cool electronic devices.
Electronic Cooling Fans: Learn more
| Product Name | Notes |
|---|---|
| SANYO DENKI Launches 92 x 92 x 38 mm AC DC Fan With Energy-savings, High Airflow and Static Pressure in Industry’s Top Class SANYO DENKI CO., LTD. has developed and... | |
| AC fan. Side cut type: 172mm x Thick: 51mm. High-air-flowrate, high-static-pressure type and best suited for industrial equipment and computer peripherals. | |
| AC fan. Square type: 120mm x Thick: 25mm. Sensor. | |
| AC fan. Square type: 120mm x Thick: 38mm. New SAN ACE. | |
| AC fan. Square type: 120mm x Thick: 38mm. Sensor. | |
| AC fan. Square type: 120mm x Thick: 38mm. Sensorless. Ribless. | |
| AC fan. Square type: 92mm x Thick: 25mm. Sensor. | |
| AC fan. Square type:120mm x Thick:25mm. | |
| AC fan. Square type:120mm x Thick:38mm. | |
| AC fan. Square type:80mm x Thick:25mm. | |
| AC fan. Square type:92mm x Thick:25mm. | |
| DC fan. Size: 120mm x Thick: 32mm. PWM. Pulse sensor. | |
| DC fan. Size: 120mm x Thick: 38mm, with an external thermistor (ribless model). | |
| DC fan. Size: 97mm x Thick: 33mm. Lock sensor. | |
| DC fan. Size: 97mm x Thick: 33mm. Pulse sensor. | |
| DC fan. Size: 97mm x Thick: 33mm. PWM. Pulse sensor. | |
| DC fan. Size: 97mm x Thick: 33mm. | |
| DC fan. Square type: 120mm x Thick: 38mm, with a build-in thermistor, ribless model. | |
| DC fan. Square type: 120mm x Thick: 38mm, with a build-in thermistor. | |
| DC fan. Square type: 120mm x Thick: 38mm, with an external thermistor. | |
| DC fan. Square type: 140mm x Thick: 38mm. IP55 (Dust resistant, Machine protected against water jets). | |
| DC fan. Square type: 60mm x Thick: 25mm. Ribless models. | |
| DC fan. Square type: 80mm x Thick: 25mm. Ribless models. | |
| DC fan. Square type: 92mm x Thick: 25mm. Ribless models. | |
| DC fan. Square type:60mm x Thick:25mm. | |
| DC fan. Square type:60mm x Thick:51mm. | |
| DC fan. Square type:80mm x Thick:25mm. | |
| DC fan. Square type:92mm x Thick:25mm. | |
| SANYO DENKI CO., LTD. has developed and introduced the 120 × 120 × 38 mm AC fan "San Ace 120AD". This cooling fan delivers energy-savings and lifespan in the industry's... |
| << Prev | Next >> |