Fan Blower 12VDC Rectangular/Rounded - 76mm L x 69.7mm H Ball 8.8 CFM (0.246m³/min) 3 Wire Leads
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 9BD12FD6-1-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 8.8 SCFM (14.96 m³/hr) |
| Maximum Static Pressure | 0.8000 in H2O (1.49 Torr) |
| Maximum Sound Level | 39 dbA |
| Nominal Voltage | 12 volts |