Sanyo Denki America, Inc. Datasheets for Electronic Cooling Fans

Electronic cooling fans move air to cool electronic devices.
Electronic Cooling Fans: Learn more

Page: 1 2 3 4 5 6 7 8 9
Product Name Notes
Performance of Three Fans in One Industry's Highest Static Pressure and Most Energy-Efficient 92 × 92 × 38 mm DC Fan SANYO DENKI CO., LTD. has developed and introduced the...
DC Cooling fans feature high air flow, high reliability and low noise. Suitable for servers, communications equipment and more.
DC fan. Round type: 200mm x Thick: 70mm. PWM. Pulse sensor. Ribless.
DC fan. Side cut type: 172mm x Thick: 51mm. GV type.
DC fan. Square type: 120mm x Thick: 25mm. GV Type, PWM control, ribless models.
DC fan. Square type: 120mm x Thick: 25mm. GV Type, PWM control.
DC fan. Square type: 120mm x Thick: 25mm. PWM. Pulse sensor.
DC fan. Square type: 120mm x Thick: 38mm. G Type.
DC fan. Square type: 120mm x Thick: 38mm. GV Type, PWM Control, ribless model.
DC fan. Square type: 120mm x Thick: 38mm. GV Type, PWM Control.
DC fan. Square type: 120mm x Thick: 38mm. PWM. Pulse sensor. Ribless.
DC fan. Square type: 120mm x Thick: 38mm. PWM. Pulse sensor.
DC fan. Square type: 150mm x Thick: 50mm. GV Type, ribless model.
DC fan. Square type: 150mm x Thick: 50mm. GV Type.
DC fan. Square type: 36mm x Thick:28mm.
DC fan. Square type: 36mm xThick:28mm.
DC fan. Square type: 38mm x Thick:28mm.
DC fan. Square type: 40mm x Thick: 28mm. GE Type.
DC fan. Square type: 40mm x Thick: 28mm. Low Vibration. PWM. Pulse sensor. Ribless.
DC fan. Square type: 40mm x Thick: 28mm. Ribless models.
DC fan. Square type: 60mm x Thick: 38mm. PWM. Pulse sensor. Ribless.
DC fan. Square type: 60mm x Thick: 38mm. PWM. Pulse sensor.
DC fan. Square type: 60mm x Thick: 38mm. Ribless models.
DC fan. Square type: 80mm x Thick: 25mm. GV Type, PWM Control, ribless model.
DC fan. Square type: 80mm x Thick: 25mm. GV Type, PWM Control.
DC fan. Square type: 80mm x Thick: 25mm. PWM. Pulse sensor. Ribless.
DC fan. Square type: 80mm x Thick: 25mm. PWM. Pulse sensor.
DC fan. Square type: 80mm x Thick: 38mm. GV Type, PWM Control, ribless models.
DC fan. Square type: 80mm x Thick: 38mm. GV Type, PWM Control.
DC fan. Square type: 80mm x Thick: 38mm. PWM. Pulse sensor. Ribless.
DC fan. Square type: 80mm x Thick: 38mm. PWM. Pulse sensor.
DC fan. Square type: 92mm x Thick: 25mm. GA type, ribless models.
DC fan. Square type: 92mm x Thick: 25mm. GA type.
DC fan. Square type: 92mm x Thick: 38mm. GV Type, PWMControl, ribless model.
DC fan. Square type: 92mm x Thick: 38mm. GV Type, PWMControl.
DC fan. Square type: 92mm x Thick: 38mm. PWM. Pulse sensor.
DC fan. Square type:40mm x Thick:28mm.
DC fan. Square type:60mm x Thick:38mm.
These products operate in a wide temperature range of -40ºC to +85ºC. They can be safely used in both low-temperature and high-temperature applications ranging from refrigerators and freezers to heat-generating...

<< Prev Next >>