Fan Blower 24VDC Rectangular/Rounded - 97.1mm L x 95mm H Ball 43.1 CFM (1.21m³/min) 4 Wire Leads
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 1688-2168-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 43.1 SCFM (73.26 m³/hr) |
| Maximum Static Pressure | 2.45 in H2O (4.58 Torr) |
| Maximum Sound Level | 59 dbA |
| Nominal Voltage | 24 volts |