DC fan. Size: 97mm x Thick: 33mm. Pulse sensor.
Fan Blower 24VDC Rectangular/Rounded - 97.1mm L x 95mm H Ball 39.2 CFM (1.10m³/min) 3 Wire Leads
| Sanyo Denki America, Inc. | DigiKey | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 9BMB24H201 | 9BMB24H201-ND |
| Product Name | Blower Fan San Ace B97 | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 39.2 SCFM (66.63 m³/hr) | 39.2 SCFM (66.63 m³/hr) |
| Maximum Static Pressure | 1.97 in H2O (3.68 Torr) | 1.97 in H2O (3.68 Torr) |
| Maximum Sound Level | 57 dbA | 57 dbA |
| Nominal Voltage | 24 volts | 24 volts |