Sanyo Denki America, Inc. Datasheets for Electronic Cooling Fans

Electronic cooling fans move air to cool electronic devices.
Electronic Cooling Fans: Learn more

Page: 1 2 3 4 5 6 7 8 9
Product Name Notes
SANYO DENKI Introduces 40 x 40 x 28 mm Splash Proof and Dust Resistant Fan IP68 protection rating water and dust resistance. Longest-Lasting Lifespan This fan has an expected lifespan...
Centrifugal fans blow air in a centrifugal course. They feature high static pressure. Suitable for high system impedance machines such as communications equipment, servers, storage systems and heat exchangers.
DC fan. Centrifugal Fan. Round type: 100mm x Thick: 25mm. PWM. Pulse sensor.
DC fan. Centrifugal Fan. Round type: 133mm x Thick: 91mm. PWM. Pulse sensor.
DC fan. Centrifugal Fan. Round type: 150mm x Thick: 35mm. PWM. Pulse sensor.
DC fan. Centrifugal Fan. Round type: 175mm x Thick: 69mm. PWM. Pulse sensor.
DC fan. Oil Proof Fan. Square type: 40mm x Thick: 15mm. IP55. Pulse sensor.
DC fan. Oil Proof Fan. Square type: 40mm x Thick: 20mm. IP55. Pulse sensor.
DC fan. Oil Proof Fan. Square type: 60mm x Thick: 20mm. IP55. Pulse sensor.
DC fan. Oil Proof Fan. Square type: 92mm x Thick: 25mm. IP55. Pulse sensor.
DC fan. Oil Proof Fan. Square type: 92mm x Thick: 32mm. IP55. Pulse sensor.
DC fan. Round type: 175mm x Thick: 69mm.
DC fan. Side cut type: 172mm x Thick: 51mm. IP55 (Dust resistant device with protection against water jets).
DC fan. Side cut type: 172mm x Thick: 51mm. PWM. Pulse sensor. Ribless.
DC fan. Silent Fan. Square type: 120mm x Thick: 25mm. Pulse sensor. Ribless.
DC fan. Silent Fan. Square type: 120mm x Thick: 25mm. Pulse sensor.
DC fan. Silent Fan. Square type: 80mm x Thick: 25mm. Pulse sensor. Ribless.
DC fan. Silent Fan. Square type: 80mm x Thick: 25mm. Pulse sensor.
DC fan. Silent Fan. Square type: 92mm x Thick: 25mm. Pulse sensor. Ribless.
DC fan. Silent Fan. Square type: 92mm x Thick: 25mm. Pulse sensor.
DC fan. Size: 140mm x Thick: 51mm. IP55 (Dust resistant, Machine protected against water jets).
DC fan. Size: 172mm x Thick: 51mm. Large Airflow, High Static Pressure, SG type.
DC fan. Splash Proof Centrifugal Fan. Round type: 100mm x Thick: 25mm. IP54. PWM. Pulse sensor.
DC fan. Splash Proof Centrifugal Fan. Round type: 133mm x Thick: 91mm. IP54. PWM. Pulse sensor.
DC fan. Splash Proof Centrifugal Fan. Round type: 150mm x Thick: 35mm. IP54. PWM. Pulse sensor.
DC fan. Splash Proof Centrifugal Fan. Round type: 175mm x Thick: 69mm. IP54. PWM. Pulse sensor.
DC fan. Splash Proof Fan. Round type: 172mm x Thick: 51mm. IP55. Pulse sensor.
DC fan. Splash Proof Fan. Side cut type: 172mm x Thick: 51mm. IP55. PWM. Pulse sensor. Ribless.
DC fan. Splash Proof Fan. Square type: 60mm x Thick: 25mm. IP68. High Static Pressure. Long Life. PWM. Pulse sensor. Ribless.
DC fan. Splash Proof Fan. Square type: 80mm x Thick: 25mm. IP68. High Static Pressure. Long Life. PWM. Pulse sensor. Ribless.
DC fan. Splash Proof Fan. Square type: 92mm x Thick: 25mm. IP68. High Static Pressure. Long Life. PWM. Pulse sensor. Ribless.
DC fan. Square type: 120mm x Thick: 25mm. S Type, ribless model.
DC fan. Square type: 120mm x Thick: 25mm. S Type.
DC fan. Square type: 120mm x Thick: 38mm. IP55 (Dust resistant, Machine protected against water jets).
DC fan. Square type: 60mm x Thick: 25mm. S Type, ribless models.
DC fan. Square type: 60mm x Thick: 25mm. S Type.
DC fan. Square type: 80mm x Thick: 25mm. S Type, ribless models.
DC fan. Square type: 80mm x Thick: 25mm. S Type.
DC fan. Square type: 92mm x Thick: 25mm. S Type, ribless model.
DC fan. Square type: 92mm x Thick: 25mm. S Type.
DC fan. Square type:120mm x Thick:38mm.
DC fan. Square type:40mm x Thick:20mm.
DC fan. Square type:60mm x Thick:15mm.
DC fan. Square type:60mm x Thick:25mm.
DC fan. Square type:80mm x Thick:25mm.

<< Prev Next >>