Sanyo Denki America, Inc. Standard Fan San Cooler 80 9A0824S401

Description
DC fan. Square type:80mm x Thick:25mm.
Request a Quote Datasheet
Description
DC fan. Square type:80mm x Thick:25mm.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Fan San Cooler 80 - 9A0824S401 - Sanyo Denki America, Inc.
Torrance, CA, USA
Standard Fan San Cooler 80
9A0824S401
Standard Fan San Cooler 80 9A0824S401
DC fan. Square type:80mm x Thick:25mm.

DC fan. Square type:80mm x Thick:25mm.

Supplier's Site Datasheet
DC Brushless Fans (BLDC) - 1688-1962-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1688-1962-ND
DC Brushless Fans (BLDC) 1688-1962-ND
Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Ball 42.4 CFM (1.19m³/min) 3 Wire Leads

Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Ball 42.4 CFM (1.19m³/min) 3 Wire Leads

Buy Now Datasheet
Axial Fan, 80Mm, 24Vdc, 42.4Cfm, 34Dba; Supply Voltage Sanyo Denki - 24AC3482 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 80Mm, 24Vdc, 42.4Cfm, 34Dba; Supply Voltage Sanyo Denki
24AC3482
Axial Fan, 80Mm, 24Vdc, 42.4Cfm, 34Dba; Supply Voltage Sanyo Denki 24AC3482
AXIAL FAN, 80MM, 24VDC, 42.4CFM, 34DBA; Supply Voltage:24VDC; Current Type:DC; Fan Frame Size:80mm; External Depth:25mm; Noise Rating:34dBA; Flow Rate - Imperial:42.4cu.ft/m in; Flow Rate - Metric:1.2m3/min; Bearing Type:Ball; Power RoHS Compliant: Yes

AXIAL FAN, 80MM, 24VDC, 42.4CFM, 34DBA; Supply Voltage:24VDC; Current Type:DC; Fan Frame Size:80mm; External Depth:25mm; Noise Rating:34dBA; Flow Rate - Imperial:42.4cu.ft/min; Flow Rate - Metric:1.2m3/min; Bearing Type:Ball; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
DC Fans
9A0824S401
DC Fans 9A0824S401
DC Fans DC Fan, 80x25mm, 24VDC, Tachometer

DC Fans DC Fan, 80x25mm, 24VDC, Tachometer

Buy Now Datasheet

Technical Specifications

  Sanyo Denki America, Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 9A0824S401 1688-1962-ND 24AC3482 9A0824S401
Product Name Standard Fan San Cooler 80 DC Brushless Fans (BLDC) Axial Fan, 80Mm, 24Vdc, 42.4Cfm, 34Dba; Supply Voltage Sanyo Denki DC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 42.4 SCFM (72.07 m³/hr) 42.4 SCFM (72.07 m³/hr) 42.4 SCFM (72.07 m³/hr)
Maximum Static Pressure 0.1930 in H2O (0.3606 Torr) 0.1930 in H2O (0.3606 Torr)
Maximum Sound Level 34 dbA 34 dbA
Nominal Voltage 24 volts 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 2557325 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 74.51 SCFM (127 m³/hr)
Maximum Sound Level 39 dbA
View Details
Electrical - Climate Control - Filtered Fans - PF65000T3RLG230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 297 SCFM (505 m³/hr)
Nominal Voltage 230 volts
View Details
SANYO DENKI Cooling Fans - Centrifugal Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Motor Type DC
View Details
Axial Fan - 380DX - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 10.1 SCFM (17.17 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details