AC fan. Square type:80mm x Thick:25mm.
AC Fans AC Fan, 80x25mm, 230VAC, Petit Ace
| Sanyo Denki America, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 109S034 | 109S034 |
| Product Name | Standard Fan Petit Ace 80 | AC Fans |
| Application | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 22.3 SCFM (37.9 m³/hr) | |
| Maximum Static Pressure | 0.1140 in H2O (0.2130 Torr) | |
| Maximum Sound Level | 30 dbA | |
| Nominal Voltage | 230 volts |