Sanyo Denki America, Inc. Datasheets for Uninterruptible Power Supplies (UPS)
Uninterruptible power supplies (UPS) are backup batteries that provide emergency power to electrical systems in case power becomes unavailable. They are connected between a power source (such as an electrical outlet) and the equipment to protect (such as a motor or computer).
Uninterruptible Power Supplies (UPS): Learn more
| Product Name | Notes |
|---|---|
| A UPS that can constantly supply complete sine waves to a load without interruption. It can be used as a power backup for equipment that is sensitive to power fluctuations... | |
| A UPS that features energy-saving, high-reliability operation. It constantly supplies complete sine waves when a power outage or temporary interruption occurs without consuming unnecessary power during normal operations. | |
| Parallel able units (1kVA up to 5kVA) that can grow with customer demand. A UPS can configure for 100% load or N+1 configurations. |