Sanyo Denki America, Inc. Datasheets for Stepper Motors (rotary)
Stepper motors use a magnetic field to move a rotor in small angular steps or fractions of steps. They provide precise positioning and ease of use, especially in low acceleration or static load applications.
Stepper Motors (rotary): Learn more
| Product Name | Notes |
|---|---|
| 5-phase stepping motor, 106mm circular, 0.72°/step. CE marked. | |
| 5-phase stepping motor, 106mm circular, 0.72°/step. | |
| 5-phase stepping motor, 28mm square, 0.72°/step. | |
| 5-phase stepping motor, 39mm square, 0.36°/step. | |
| 5-phase stepping motor, 42mm square, 0.72°/step. | |
| 5-phase stepping motor, 50mm square, 0.72°/step. | |
| 5-phase stepping motor, 60mm circular, 0.45°/step. | |
| 5-phase stepping motor, 60mm circular, 0.72°/step. CE marked. | |
| 5-phase stepping motor, 60mm circular, 0.72°/step. | |
| 5-phase stepping motor, 60mm square, 0.72°/step. | |
| 5-phase stepping motor, 86mm circular, 0.72°/step. CE marked. | |
| 5-phase stepping motor, 86mm circular, 0.72°/step. | |
| High vacuum stepping motor, for environment in 10^-5 Pa. | |
| Ultra-high vacuum stepping motor, for environment in 10^-8 Pa. |