Sanyo Denki America, Inc. Datasheets for Electronic Cooling Fans
Electronic cooling fans move air to cool electronic devices.
Electronic Cooling Fans: Learn more
| Product Name | Notes |
|---|---|
| 120 × 120 × 38 mm DC Fan with Industry's Top High Static Pressure and Energy-Saving DC fan ”San Ace 120” HV type, expanding its DC fan lineup. This product... | |
| DC fan. Long Life Fan. Square type: 92mm x Thick: 38mm. High Static Pressure. PWM. Pulse sensor. Ribless. | |
| DC fan. Long Life. Square type: 120mm x Thick: 38mm. Pulse sensor. Ribless. | |
| DC fan. Long Life. Square type: 80mm x Thick: 25mm. PWM. Pulse sensor. Ribless. | |
| DC fan. Square type: 120mm x Thick: 38mm. Low noise type. | |
| DC fan. Square type:140mm x Thick:51mm. | |
| DC fan. Square type:40mm x Thick:28mm. | |
| SANYO DENKI CO., LTD. has developed and introduced the 120 × 120 × 38 mm high airflow long life fan "San Ace 120L" 9LG type. This long life fan has... | |
| SANYO DENKI CO., LTD. has developed and introduced the 60 × 60 × 25 mm high air flow long life fan "San Ace 60L" LG type. This cooling fan delivers... | |
| SANYO DENKI CO., LTD. has developed and introduced the 92 × 92 × 25 mm high air flow long life fan "San Ace 92L" LG type. This cooling fan delivers... |
| << Prev | Next >> |