Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Ball 29.3 CFM (0.820m³/min) 3 Wire Leads
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 109W0824M401-U-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 29.3 SCFM (49.8 m³/hr) |
| Maximum Static Pressure | 0.1060 in H2O (0.1980 Torr) |
| Maximum Sound Level | 26 dbA |
| Nominal Voltage | 24 volts |