Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 15.5 CFM (0.434m³/min) 2 Wire Leads
DC Fans DC Fan, 60x25mm, 12VDC, Ribless
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 9A0612F4021-ND | 9A0612F4021 |
| Product Name | DC Brushless Fans (BLDC) | DC Fans |
| Application | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 15.5 SCFM (26.35 m³/hr) | |
| Maximum Static Pressure | 0.1180 in H2O (0.2205 Torr) | |
| Maximum Sound Level | 24 dbA | |
| Nominal Voltage | 12 volts |