AC fan. Square type: 120mm x Thick: 38mm. Sensor.
120X38MM 100V,SAN ACE, SNSR VLT
AC Fans AC Fan, 120x38mm, 100VAC, San Ace, Sensor Voltage 9.6VDC to 14.4VDC (for 12VDC), Alarm
| Sanyo Denki America, Inc. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 109S406UL-30 | 1688-109S406UL-30-ND | 109S406UL-30 |
| Product Name | Standard Fan San Ace 120 | AC Fans | AC Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 51 to 53 SCFM (86.69 to 90.09 m³/hr) | 53 SCFM (90.09 m³/hr) | |
| Maximum Static Pressure | 0.0710 in H2O (0.1326 Torr) | 0.0710 in H2O (0.1326 Torr) | |
| Maximum Sound Level | 28 dbA | 28 dbA | |
| Nominal Voltage | 100 volts | 100 volts |