Sanyo Denki America, Inc. Datasheets for Electronic Cooling Fans

Electronic cooling fans move air to cool electronic devices.
Electronic Cooling Fans: Learn more

Page: 1 2 3 4 5 6 7 8 9
Product Name Notes
DC fan. Splash Proof Fan. Square type: 120mm x Thick: 38mm. IP54. Pulse sensor. Ribless.
DC fan. Splash Proof Fan. Square type: 120mm x Thick: 38mm. IP55. PWM. Pulse sensor. Ribless.
DC fan. Splash Proof Fan. Square type: 60mm x Thick: 25mm. IP55. Pulse sensor. Ribless.
DC fan. Splash Proof Fan. Square type: 60mm x Thick: 25mm. IP55. Pulse sensor.
DC fan. Splash Proof Fan. Square type: 80mm x Thick: 25mm. IP55. Pulse sensor. Ribless.
DC fan. Splash Proof Fan. Square type: 80mm x Thick: 25mm. IP55. Pulse sensor.
DC fan. Splash Proof Fan. Square type: 80mm x Thick: 38mm. IP55. PWM. Pulse sensor.
DC fan. Splash Proof Fan. Square type: 92mm x Thick: 25mm. IP55. Pulse sensor.
DC fan. Splash Proof Fan. Square type: 92mm x Thick: 38mm. IP55. PWM. Pulse sensor.
DC fan. Square type: 120mm x Thick: 38mm. IP54 (Dust resistant, Machine protected aginst splashing water), ribless model.
DC fan. Square type: 60mm x Thick: 25mm. IP55 (Dust resistant divice with protection against water jets) ribless models.
DC fan. Square type: 60mm x Thick: 25mm. IP55 (Dust resistant divice with protection against water jets).
DC fan. Square type: 80mm x Thick: 25mm. IP54 (Dust resistant, Machine protected against splashing water).
DC fan. Square type: 80mm x Thick: 25mm. IP55 (Dust resistant divice with protection against water jets).
DC fan. Square type: 92mm x Thick: 25mm. IP54 (Dust resistant, Machine protected against splashing water).
DC fan. Square type: 92mm x Thick: 25mm. IP55 (Dust resistant, Machine protected against water jets).

<< Prev