Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Ball 53.0 CFM (1.48m³/min) 3 Wire Leads
DC Fans DC Fan, 80x25mm, 24VDC, Locked Rotor Sensor
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 9A0824G4D01-ND | 9A0824G4D01 |
| Product Name | DC Brushless Fans (BLDC) | DC Fans |
| Application | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 53 SCFM (90.09 m³/hr) | |
| Maximum Static Pressure | 0.3230 in H2O (0.6035 Torr) | |
| Maximum Sound Level | 40 dbA | |
| Nominal Voltage | 24 volts |