Mitsubishi Electric Automation, Inc. Datasheets for Programmable Logic Controllers (PLC)
Programmable logic controllers (PLC) are the control hubs for a wide variety of automated systems and processes. They use a wide variety of inputs and outputs and provide network capability.
Programmable Logic Controllers (PLC): Learn more
| Product Name | Notes |
|---|---|
| The Alpha2 is a controller designed to address simple control applications at the lower end of the industrial and commercial control markets. With simple analog processing integrated, a straightforward programming... | |
| The FX1N is an introductory micro PLC meant for simple yet performance-critical applications. With internal positioning capabilities, comprehensive expansion options, and a battery-less maintenance-free design, the FX1N provides a competitive... | |
| The FX1S is the fit-and-forget PLC solution for space and cost conscious applications requiring up to 30 I/O. This minimum-expandabilit y, battery-less maintenance free controller is perfect for handling straightforward... | |
| The FX3G is an introductory compact PLC and is the newest addition to the FX3 series, designed for simple yet performance-critical applications. Incorporating innovative FX3 series technology the customer is... | |
| The FX3GE combines the powerful FX3G CPU with built-in Ethernet communications and analog I/O to provide a cost-effective micro PLC that can meet the needs of a wide variety of... | |
| The FX3S is the fit-and-forget PLC solution for space and cost conscious applications requiring up to 30 I/O. This minimum-expandabilit y, battery-less maintenance free controller is perfect for handling straightforward... | |
| The FX3U is the original dual system-bus, high-speed, fully expandable compact PLC designed to seamlessly control communication, networking, analog, and positioning systems. With a maximum of 384 controllable local and... | |
| The FX3UC is the new ultra-compact high speed, fully expandable PLC. Based on 24V DC power and using connector-type transistor I/O, the FX3UC is designed for space conscious and modular... | |
| The L Series is Mitsubishi's newest controller line, donning an innovative and easy-to-expand rack-free design. The single-CPU architecture includes built-in Ethernet and Mini-USB interfaces, a SD/SDHC memory card slot for... |