Mitsubishi Electric Automation, Inc. Datasheets for Motion Controllers
Motion controllers range from simple linear controllers to complex, user-programmable modules that act as controllers within complex integrated multi-axis motion systems.
Motion Controllers: Learn more
| Product Name | Notes |
|---|---|
| Bringing ground-breaking machine innovation Total system performance, not individual component specifications leads to maximum performance - Based on this view, the MELSEC iQ-R series servo system controllers offer you an... | |
| For applications not needing the advanced features of a motion controller, the QD75 single-slot modules offer the flexibility to include or add motion to Q series control platforms. Features include... | |
| Mitsubishi Electric has developed a solution for automation users to leverage existing 3rd party control platforms and provide an easy replacement solution for the their servo amplifiers and servo motors. | |
| Superior Motion Control with Easy Settings State-of-the-art Motion performance is packed in a compact module. The MELSEC iQ-F series Simple Motion module achieves various controls including synchronous and cam controls... | |
| The LD77MH simple motion modules offer the flexibility to include or add motion to the L series PLC. A variety of controls including positioning control, speed control, torque control, cam... | |
| The MR-MQ100 is designed to be the performance leader for single axis and 1.5 axis control. Combined with the speed and accuracy of the SSCNETIII fiber optic communication network as... | |
| The Q170MCPU motion controller completely fills the need for a stand-alone unit with built in motion and logic control. The development concept is based on a compact unit with built... | |
| The QD77MS Simple Motion Module offers the flexibility to add to the current powerful iQ Platform to take the benefits of PLC CPU modules and all the available option modules... |