Mitsubishi Electric Automation, Inc. Datasheets for Network Equipment
Network equipment is used to split, switch, boost, or direct packets of information along a network. This product area includes network hubs, switches, routers, bridges, gateways, multiplexers, transceivers and firewalls. In addition to device type, network equipment is defined by protocol (e.g., Ethernet).
Network Equipment: Learn more
| Product Name | Notes |
|---|---|
| CC-Link IE Controller Network is the first open technology, gigabit industrial Ethernet network for automation. It combines the best of existing technologies and applies them in a highly reliable, redundant... | |
| CC-Link IE Field network is the first open-technology gigabit Industrial Ethernet network extended down to the field device level. It combines the best of existing technologies and applies them in... | |
| EtherNet/IPTM was introduced in 2001 and today is a industrial Ethernet network solution available for manufacturing automation. EtherNet/IPTM is a member of a family of networks that implements... | |
| Serial communication modules provide a way to link the Q Series system to third party systems that offer standard serial RS-232 or RS-422/485 communication ports. Examples of typical connections include... | |
| The AS-i module allows Q Series to control systems that require integration of third party AS-i sensor level network products. The GX Configurator-AS plug in for GX Developer configures the... | |
| The DeviceNet master module allows the Q Series to control systems that require integration of third party DeviceNet products. The QJ71DN91 module is configured by use of the GX Configurator-DN... | |
| The EIP4CCPU is an EtherNet/IP™ Scanner for the iQ Platform. It allows the iQ Platform to talk with other Ethernet/IP connected third party CPUs such as ControlLogix or CompactLogix to... | |
| The QJ71MT91 module offers a full MODBUS/TCP network communications facility to any Q Series system. Use this module to establish control of a MODBUS/TCP network of devices from a Q... | |
| The QJ71PB92V supports the more recent PROFIBUS-DPV1 and V2 advanced function set. Key Features: Profibus-DPV1 functions: - Acyclic slave communications - Slave alarm acquisition Profibus-DPV2 functions: - Slave station clock... | |
| Use MELSECNET/H to link Q Series systems together on a control level network for the coordinated operation of multiple controllers on a production line or large machine. MELSECNET/H also supports... |