Mitsubishi Electric Automation, Inc. Datasheets for Circuit Breakers
Circuit breakers are mechanical switching devices capable of breaking currents under specified abnormal circuit conditions.
Circuit Breakers: Learn more
| Product Name | Notes |
|---|---|
| Designed to compliment Mitsubishi's VFD, Motor Control and Servo products, the WS series also has 'SCCR' coordination with Mitsubishi's Contactors and Starters. Interrupt capacities from 10kA up to 100kA are... | |
| Like molded case circuit breakers, these circuit breakers are utilized to open/close low-voltage circuits and protect wiring by automatically closing circuits when they're overloaded or if a short-circuit occurs. We... | |
| Low-voltage air circuit breakers (ACB) can be used as the main circuit breakers of power distribution systems in buildings, factories and ships. The AE-SW series offers a "fixed" type or... | |
| The main WS-V range is designed to IEC standards * and is intended to service a world market demanding ever higher interrupting capacity in smaller packages. Fixed and Adjustable Types... | |
| The optimum circuit breaker for opening/closing power sources and preventing overload and short-circuit conditions in control circuits of automation applications, construction equipment, office machines, communications and measurement devices. The CP30-BA... |