Mitsubishi Electric Automation, Inc. Compact Programmable Logic Controller FX3G

Description
The FX3G is an introductory compact PLC and is the newest addition to the FX3 series, designed for simple yet performance-critical applications. Incorporating innovative FX3 series technology the customer is presented with a suite of benefits. Features: • 3rd Generation Compact PLC • Highly flexible • Dual bus architecture- 32k steps of internal program memory • Integrated real-time clock • Easy programming with large instruction set and table positioning configuration • Built-in USB port for the programming communication function to enable high-speed communication at 12Mbps. • Two built-in variable analog potentiometers available for adjusting the timer set time. • Programming with GX Developer
Datasheet
Description
The FX3G is an introductory compact PLC and is the newest addition to the FX3 series, designed for simple yet performance-critical applications. Incorporating innovative FX3 series technology the customer is presented with a suite of benefits. Features: • 3rd Generation Compact PLC • Highly flexible • Dual bus architecture- 32k steps of internal program memory • Integrated real-time clock • Easy programming with large instruction set and table positioning configuration • Built-in USB port for the programming communication function to enable high-speed communication at 12Mbps. • Two built-in variable analog potentiometers available for adjusting the timer set time. • Programming with GX Developer
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compact Programmable Logic Controller - FX3G - Mitsubishi Electric Automation, Inc.
Vernon Hills, IL, USA
Compact Programmable Logic Controller
FX3G
Compact Programmable Logic Controller FX3G
The FX3G is an introductory compact PLC and is the newest addition to the FX3 series, designed for simple yet performance-critical applications. Incorporating innovative FX3 series technology the customer is presented with a suite of benefits. Features: • 3rd Generation Compact PLC • Highly flexible • Dual bus architecture- 32k steps of internal program memory • Integrated real-time clock • Easy programming with large instruction set and table positioning configuration • Built-in USB port for the programming communication function to enable high-speed communication at 12Mbps. • Two built-in variable analog potentiometers available for adjusting the timer set time. • Programming with GX Developer

The FX3G is an introductory compact PLC and is the newest addition to the FX3 series, designed for simple yet performance-critical applications. Incorporating innovative FX3 series technology the customer is presented with a suite of benefits.

Features:
• 3rd Generation Compact PLC
• Highly flexible
• Dual bus architecture- 32k steps of internal program memory
• Integrated real-time clock
• Easy programming with large instruction set and table positioning configuration
• Built-in USB port for the programming communication function to enable high-speed communication at 12Mbps.
• Two built-in variable analog potentiometers available for adjusting the timer set time.
• Programming with GX Developer

Supplier's Site Datasheet

Technical Specifications

  Mitsubishi Electric Automation, Inc.
Product Category Programmable Logic Controllers (PLC)
Product Number FX3G
Product Name Compact Programmable Logic Controller
Input DC Input; AC Input
Output Relay Output; Transistor Output
Programming Options Computer Programmable
Features Timers; Counter
Power 24VDC; 115VAC; 230VAC
Unlock Full Specs
to access all available technical data

Similar Products

PLCs - Programmable Logic Controllers - 2697795 - RS Components, Ltd.
Specs
Output Digital
Agency Approval RoHS Certified
Inputs 18
View Details
Type 8A.26 - OPTA expansion analog version - 8A2690240600 - Finder S.p.A. con unico socio
Specs
Program Languages Via OPTA main module through ARDUINO IDE or ARDUINO PLC-IDE, Codesys (8A.26-060C)
Power 24VDC
Agency Approval CE-2, EAC-1, CLUS, ukca, ENEC_MARK_15-01-black
View Details
Brick PLC - 345610 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Output AC Output
View Details