Mitsubishi Electric Automation, Inc. Datasheets for Motion Control Systems
Motion control systems contain matched components such as controllers, motor drives, motors, encoders, user interfaces and software. Components in these systems are optimally matched by the manufacturer.
Motion Control Systems: Learn more
| Product Name | Notes |
|---|---|
| RD77GF Simple Motion Module & MR-J4-GF-RJ Servo with CC-Link IE Field The RD77GF Simple Motion Module for the iQ-R Series controller is capable of everything from simple point table operation... | |
| Digital AC servo and spindle drive system built into 1 package. The drive system can have up to 3 servos and 1 spindle. This will reduce cabinet space and size... | |
| Digital AC servo and spindle drive systems deliver efficient, accurate and reliable performance for demanding machine tool applications, making them the ideal solution for high-speed and function servo and spindle... | |
| Digital JR AC servo and spindle drive systems deliver Ultra compact drive units with built-in power supplies to contribute to reducing control panel size. Their High Speed optical communications enable... | |
| MR-J4 Servo Amplifiers are available in 100/200/400VAC up to 55kW and provide high speed, high accuracy solutions, offering true one-touch tuning in single and multi-axis formats. | |
| MR-JE family of products leverages advanced functionality such as true one-touch auto-tuning, vibration suppression, and machine diagnosis functionality in an easy-to-use servo solution. MR-JE 200VAC Servo Amplifiers are available in... | |
| One of Q Series’ strengths is the ability to integrate positioning directly onto your system. If a Q Series motion CPU is not required, the following modules provide a range... |