The FX1N is an introductory micro PLC meant for simple yet performance-critical
Features:
• Expandable terminal-type I/O
• Add-on analog control and communication functionality
• Integrated serial interface for communication with Personal computers and HMI
• Input and output indicator LEDs
• Detachable terminal blocks for all units
• All DC powered models support 12V to 24V power supplies
• Integrated real-time clock
• System flexibility with expansion boards, special adapters, extension I/O, and special function blocks
| Mitsubishi Electric Automation, Inc. | |
|---|---|
| Product Category | Programmable Logic Controllers (PLC) |
| Product Number | FX1N |
| Product Name | Micro Programmable Logic Controller |
| Input | DC Input; AC Input |
| Output | Relay Output; Transistor Output |
| Programming Options | Computer Programmable |
| Computer Interface Options | Single Serial Interface |
| Features | Indicator; Timers; Counter |