Mitsubishi Electric Automation, Inc. Datasheets for Programmable Automation Controllers (PAC)
Programmable automation controllers (PAC) are compact industrial controllers used in applications such as data acquisition and control, machine vision control, and process control. PACs are functionally similar to programmable logic controllers (PLC), but provide the advanced software features of personal computers (PC).
Programmable Automation Controllers (PAC): Learn more
| Product Name | Notes |
|---|---|
| Mitsubishi Electric has developed a solution for automation users to leverage existing 3rd party control platforms and provide an easy replacement solution for the their servo amplifiers and servo motors. | |
| The iQ Platform combines several key automation disciplines including the ability to integrate an industrial PC and its environment on this hardware platform. The iQ PC (WinPC) is design to... | |
| The iQ Platform unifies all of the Mitsubishi Electric automation disciplines into a one-of-a-kind modular Programmable Automation Controller (PAC). The iQ Platform is the only PAC capable of integrating individual... | |
| The iQ-R is a full featured control platform with fast processing speeds, network and module synchronization, and multi-discipline control. The advanced design of the iQ-R enables users to lead their... | |
| The MELSEC-Q Series sets the standard for speed, precision, and performance. Multi-disciplinary in design, the Q Series offers a broad spectrum of automation capabilities from basic sequence control to process/redundant,... | |
| The Q Series Motion Controllers meets your need for higher performance and smaller size, all with high-speed motion control! Ideal for small to large scale applications with up to 96... | |
| The QnPRH is Mitsubishi’s most sophisticated controller system, and represents the top end of the Q Series Automation Platform line. It offers Tri-Level Redundancy ™ which insures complete immunity to... | |
| The QnU CPUs bring high-end sequence control to the Mitsubishi PAC lineup and are required in every iQ system. These CPUs are most effective when used in conjunction with other... | |
| Fully certified by TUV to IEC 61508 SIL 3 and EN 954 Category 4 Scalable to any need; capable of overseeing the safety needs of an entire production line or... | |
| Spans a range of CPU types from small/medium systems, to complex networked systems handling tens of thousands of I/O, addressing the needs of all applications. Embraces contemporary technologies such as... |