Mitsubishi Electric Automation, Inc. Expandable Programmable Logic Controller FX3UC

Description
The FX3UC is the new ultra-compact high speed, fully expandable PLC. Based on 24V DC power and using connector-type transistor I/O, the FX3UC is designed for space conscious and modular applications. Created inline with the FX3U series, the FX3UC incorporates such attributes as built-in high speed I/O and the dual system-bus architecture, optimizing communication, networking, analog, and positioning control. Features: • 3rd generation Super-compact PLC • Reduced size and wiring using connector-type I/O • Built-in high speed processing and positioning • Ultra-compact design featuring connector-type wiring for installation space optimization. • 64k steps of internal program memory • Integrated real-time clock • Easy programming with large instruction set and table positioning configuration • High-speed processing • Programming with GX Developer
Datasheet
Description
The FX3UC is the new ultra-compact high speed, fully expandable PLC. Based on 24V DC power and using connector-type transistor I/O, the FX3UC is designed for space conscious and modular applications. Created inline with the FX3U series, the FX3UC incorporates such attributes as built-in high speed I/O and the dual system-bus architecture, optimizing communication, networking, analog, and positioning control. Features: • 3rd generation Super-compact PLC • Reduced size and wiring using connector-type I/O • Built-in high speed processing and positioning • Ultra-compact design featuring connector-type wiring for installation space optimization. • 64k steps of internal program memory • Integrated real-time clock • Easy programming with large instruction set and table positioning configuration • High-speed processing • Programming with GX Developer
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Expandable Programmable Logic Controller - FX3UC - Mitsubishi Electric Automation, Inc.
Vernon Hills, IL, USA
Expandable Programmable Logic Controller
FX3UC
Expandable Programmable Logic Controller FX3UC
The FX3UC is the new ultra-compact high speed, fully expandable PLC. Based on 24V DC power and using connector-type transistor I/O, the FX3UC is designed for space conscious and modular applications. Created inline with the FX3U series, the FX3UC incorporates such attributes as built-in high speed I/O and the dual system-bus architecture, optimizing communication, networking, analog, and positioning control. Features: • 3rd generation Super-compact PLC • Reduced size and wiring using connector-type I/O • Built-in high speed processing and positioning • Ultra-compact design featuring connector-type wiring for installation space optimization. • 64k steps of internal program memory • Integrated real-time clock • Easy programming with large instruction set and table positioning configuration • High-speed processing • Programming with GX Developer

The FX3UC is the new ultra-compact high speed, fully expandable PLC. Based on 24V DC power and using connector-type transistor I/O, the FX3UC is designed for space conscious and modular applications. Created inline with the FX3U series, the FX3UC incorporates such attributes as built-in high speed I/O and the dual system-bus architecture, optimizing communication, networking, analog, and positioning control.

Features:
• 3rd generation Super-compact PLC
• Reduced size and wiring using connector-type I/O
• Built-in high speed processing and positioning
• Ultra-compact design featuring connector-type wiring for installation space optimization.
• 64k steps of internal program memory
• Integrated real-time clock
• Easy programming with large instruction set and table positioning configuration
• High-speed processing
• Programming with GX Developer

Supplier's Site Datasheet

Technical Specifications

  Mitsubishi Electric Automation, Inc.
Product Category Programmable Logic Controllers (PLC)
Product Number FX3UC
Product Name Expandable Programmable Logic Controller
Input DC Input; AC Input
Output Relay Output; Transistor Output
Programming Options Computer Programmable
Features Timers; Counter
Power 24VDC
Unlock Full Specs
to access all available technical data

Similar Products

Helix 524-PLC Expandable SoftPLC Edge Controller with Available Hilscher netX Card - HX524-PLC - OnLogic Inc.
Specs
Input DC Input
Programming Options Front Panel
Computer Interface Options Multiple Serial Interface
View Details
IRDS-GY Controller -  - Exsenco, LLC
Specs
Input Probe
Programming Options Computer Programmable
Total Points 32
View Details
Type 8A.58 - OPTA expansion module EMR version - 8A589024160C - Finder S.p.A. con unico socio
Specs
Program Languages Via OPTA main module through ARDUINO IDE or ARDUINO PLC-IDE, Codesys (8A.x8-160C)
Power 24VDC
Agency Approval CE-2, EAC-1, CLUS, ukca, ENEC_MARK_15-01-black
View Details
PLC Module/Rack - 4699855 - Radwell International
Allen-Bradley / Rockwell Automation
View Details