Mitsubishi Electric Automation, Inc. Programmable Controller FX3S

Description
The FX3S is the fit-and-forget PLC solution for space and cost conscious applications requiring up to 30 I/O. This minimum-expandabilit y, battery-less maintenance free controller is perfect for handling straightforward processes and can be hidden away in locations without regular maintenance activities. • 3rd Generation Basic Compact PLC • High performance with minimal size • Integrated power supply (AC powered) • Maintenance-free EEPROM memory • Ample memory capacity (4000 steps) and device ranges • Built-in USB port for the programming communication function to enable high-speed communication at 12Mbps • Built-in positioning control • Integrated real-time clock • Increased functionality using Expansion Boards and Special Adapters • Programming with GX Works2 or GX Works2 FX Product Details All-in-one CPU, power supply and I/O. Expansion options includes adapter and expansion boards for communication, analog control, or temperature input. Fast Instruction Times Basic Instructions: 0.21μs / instruction (Contact Instruction) Applied Instructions: 0.5μs / instruction (MOV Instruction) Large Memory 4,000 steps of built-in program memory. No battery. No maintenance. Large Device Memory Auxiliary Relays: 1,536 points Timers: 138 points Counters: 88 points Data Registers: 3,000 points
Description
The FX3S is the fit-and-forget PLC solution for space and cost conscious applications requiring up to 30 I/O. This minimum-expandabilit y, battery-less maintenance free controller is perfect for handling straightforward processes and can be hidden away in locations without regular maintenance activities. • 3rd Generation Basic Compact PLC • High performance with minimal size • Integrated power supply (AC powered) • Maintenance-free EEPROM memory • Ample memory capacity (4000 steps) and device ranges • Built-in USB port for the programming communication function to enable high-speed communication at 12Mbps • Built-in positioning control • Integrated real-time clock • Increased functionality using Expansion Boards and Special Adapters • Programming with GX Works2 or GX Works2 FX Product Details All-in-one CPU, power supply and I/O. Expansion options includes adapter and expansion boards for communication, analog control, or temperature input. Fast Instruction Times Basic Instructions: 0.21μs / instruction (Contact Instruction) Applied Instructions: 0.5μs / instruction (MOV Instruction) Large Memory 4,000 steps of built-in program memory. No battery. No maintenance. Large Device Memory Auxiliary Relays: 1,536 points Timers: 138 points Counters: 88 points Data Registers: 3,000 points

Suppliers

Company
Product
Description
Supplier Links
Programmable Controller - FX3S - Mitsubishi Electric Automation, Inc.
Vernon Hills, IL, USA
Programmable Controller
FX3S
Programmable Controller FX3S
The FX3S is the fit-and-forget PLC solution for space and cost conscious applications requiring up to 30 I/O. This minimum-expandabilit y, battery-less maintenance free controller is perfect for handling straightforward processes and can be hidden away in locations without regular maintenance activities. • 3rd Generation Basic Compact PLC • High performance with minimal size • Integrated power supply (AC powered) • Maintenance-free EEPROM memory • Ample memory capacity (4000 steps) and device ranges • Built-in USB port for the programming communication function to enable high-speed communication at 12Mbps • Built-in positioning control • Integrated real-time clock • Increased functionality using Expansion Boards and Special Adapters • Programming with GX Works2 or GX Works2 FX Product Details All-in-one CPU, power supply and I/O. Expansion options includes adapter and expansion boards for communication, analog control, or temperature input. Fast Instruction Times Basic Instructions: 0.21μs / instruction (Contact Instruction) Applied Instructions: 0.5μs / instruction (MOV Instruction) Large Memory 4,000 steps of built-in program memory. No battery. No maintenance. Large Device Memory Auxiliary Relays: 1,536 points Timers: 138 points Counters: 88 points Data Registers: 3,000 points

The FX3S is the fit-and-forget PLC solution for space and cost conscious applications requiring up to 30 I/O. This minimum-expandability, battery-less maintenance free controller is perfect for handling straightforward processes and can be hidden away in locations without regular maintenance activities.
• 3rd Generation Basic Compact PLC
• High performance with minimal size
• Integrated power supply (AC powered)
• Maintenance-free EEPROM memory
• Ample memory capacity (4000 steps) and device ranges
• Built-in USB port for the programming communication function to enable high-speed communication at 12Mbps
• Built-in positioning control
• Integrated real-time clock
• Increased functionality using Expansion Boards and Special Adapters
• Programming with GX Works2 or GX Works2 FX

Product Details
All-in-one CPU, power supply and I/O. Expansion options includes adapter and expansion boards for communication, analog control, or temperature input.

Fast Instruction Times
Basic Instructions: 0.21μs / instruction (Contact Instruction) Applied Instructions: 0.5μs / instruction (MOV Instruction)

Large Memory
4,000 steps of built-in program memory. No battery. No maintenance.

Large Device Memory
Auxiliary Relays: 1,536 points
Timers: 138 points
Counters: 88 points
Data Registers: 3,000 points

Supplier's Site

Technical Specifications

  Mitsubishi Electric Automation, Inc.
Product Category Programmable Logic Controllers (PLC)
Product Number FX3S
Product Name Programmable Controller
Input DC Input
Output Relay Output; Transistor Output
Computer Interface Options Single Serial Interface; Multiple Serial Interface
Network Options Ethernet
Features Indicator; PowerSupply; Timers; Counter
Unlock Full Specs
to access all available technical data

Similar Products

Helix 524-PLC Expandable SoftPLC Edge Controller with Available Hilscher netX Card - HX524-PLC - OnLogic Inc.
Specs
Input DC Input
Programming Options Front Panel
Computer Interface Options Multiple Serial Interface
View Details
IRDS-GY Controller -  - Exsenco, LLC
Specs
Input Probe
Programming Options Computer Programmable
Total Points 32
View Details
Type 8A.04 - OPTA Programmable Logic Relay (PLR) - 8A0490248320 - Finder S.p.A. con unico socio
Specs
Computer Interface Options Advanced version, RJ45, USB (type C port), Modbus RS485 port, Wi-Fi/BLE module
Program Languages Arduino IDE, via Arduino PLC-IDE, Codesys
Power 24VDC
View Details
PLC Module/Rack - 340386 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Output DC Output
View Details