Mitsubishi Electric Automation, Inc. Datasheets for Human Machine Interfaces
Human machine interfaces (HMI) are operator interface terminals with which users interact in order to control other devices.
Human Machine Interfaces: Learn more
| Product Name | Notes |
|---|---|
| Balanced performance and cost-effective models with expansion capability for network communications. User memory capacity: 32MB (Actual storage data size: 80MB) Ethernet, Serial, USB host, and USB device ports | |
| Basic, cost-effective models for virtually any application. User memory capacity: 9MB Ethernet, Serial, USB host, and USB device ports | |
| Compact type HMIs with small screen size and TFT monochrome display fit a variety of industries and applications. User memory capacity: 3MB Ethernet, Serial, USB device ports and SD card... | |
| The GOT Simple Series provides an operator interface for systems that require cost-effective performance. The GS Series’ built-in functionality provides a platform that enhances other Mitsubishi Electric components in the... | |
| The GT10 Series is Mitsubishi's entry level GOT. Models in this range are the smallest and most compact terminals in the lineup. Ideal for many standalone machine level applications these... | |
| The GT11 Series is Mitsubishi's mid level GOT HMI. Models in this range offer basic HMI functionality in a 6" package. Ideal for many standalone machine level applications these models... | |
| The GT12 Series is an extension of Mitsubishi’s 4th generation line of Graphical Operation Terminals (GOT). Models in this range offer a competitive feature set in a tightly integrated HMI... | |
| The GT14 Series is Mitsubishi Electric's new standard-level Graphic Operation Terminal (GOT). Incorporating advanced functionality and embedded Ethernet communication all at a surprisingly low price point, the GT14 Series suits... | |
| The GT16 Series is Mitsubishi's new flagship Graphic Operation Terminal (GOT). Models in this range offer a comprehensive feature set in an integrated HMI hardware package. Ideal for any standalone... | |
| The GT2107 Wide series is a compact and cost-effective 7" wide-screen graphical operator terminal with WVGA resolution, and is available with either a black or silver bezel. The GT2107 Wide... | |
| The GT25 Wide Series is a high performance and cost-effective graphical operator terminal with 7" screen and WVGA resolution or 10.1" screen and WXGA resolution, available in a stylishly narrow... | |
| Top performance model with gesture screen operation and options for multimedia, network, and I/O connectivity. User memory capacity: 57MB (Actual storage data size: 128MB) Ethernet, Serial, USB host, and USB... |