Mitsubishi Electric Automation, Inc. Datasheets for Servo Drives
Servo drives provide electrical drive outputs to servo motors in closed-loop motion control systems where position feedback and corrective signals optimize position and speed accuracy.
Servo Drives: Learn more
| Product Name | Notes |
|---|---|
| RD77GF Simple Motion Module & MR-J4-GF-RJ Servo with CC-Link IE Field The RD77GF Simple Motion Module for the iQ-R Series controller is capable of everything from simple point table operation... | |
| Digital AC servo and spindle drive system built into 1 package. The drive system can have up to 3 servos and 1 spindle. This will reduce cabinet space and size... | |
| Digital AC servo and spindle drive systems deliver efficient, accurate and reliable performance for demanding machine tool applications, making them the ideal solution for high-speed and function servo and spindle... | |
| Digital JR AC servo and spindle drive systems deliver Ultra compact drive units with built-in power supplies to contribute to reducing control panel size. Their High Speed optical communications enable... | |
| MR-J4 Servo Amplifiers are available in 100/200/400VAC up to 55kW and provide high speed, high accuracy solutions, offering true one-touch tuning in single and multi-axis formats. | |
| MR-JE family of products leverages advanced functionality such as true one-touch auto-tuning, vibration suppression, and machine diagnosis functionality in an easy-to-use servo solution. MR-JE 200VAC Servo Amplifiers are available in... | |
| One of Q Series’ strengths is the ability to integrate positioning directly onto your system. If a Q Series motion CPU is not required, the following modules provide a range... |