The FX1S is the fit-and-forget PLC solution for space and cost conscious applications requiring up to 30 I/O. This minimum-expandabilit
Features:
• Basic controller for general applications
• High performance with minimal size
• Integrated power supply (AC or DC powered)
• Maintenance-free EEPROM memory
• Ample memory capacity (2000 steps) and device ranges
• High-speed operations
• Built-in positioning control
• Integrated real-time clock
• Increased functionality using Expansion Boards and
• Special Adapters
• Programming with GX Developer
| Mitsubishi Electric Automation, Inc. | |
|---|---|
| Product Category | Programmable Logic Controllers (PLC) |
| Product Number | FX1S |
| Product Name | Programmable Logic Controller |
| Input | DC Input; AC Input |
| Output | Relay Output; Transistor Output |
| Programming Options | Computer Programmable |
| Features | Timers; Counter |
| Power | 24VDC; 115VAC; 230VAC |