Mitsubishi Electric Automation, Inc. Datasheets for Electrical Contactors
Electrical contactors are used to switch high power in power circuits. Unlike relays, these electrical devices are normally connected directly to the load or current-carrying circuit.
Electrical Contactors: Learn more
| Product Name | Notes |
|---|---|
| Definite purpose contactors are ideal for various applications when a low-cost, high performance contactor is needed. We have expanded the definite purpose contactor product line by adding a DC Interface... | |
| Mitsubishi Electric offers AC and DC controlled Contactor Relays with multiple open and closed contacts configurations that can be used in a variety of applications; alarms and sensors, signal switching,... | |
| SD-Q DC interface contactors designed to be directly driven by the transistor output DC24V are DC operated contactors of compact size and high ability. By combining the efficient electromagnet with... | |
| With virtually an unlimited life cycle, Mitsubishi Electric solid state contactors provide clean and silent operation in applications such as temperature controllers and lighting systems that require reliable power control... |