Mitsubishi Electric Automation, Inc. Sequence Controller Alpha2

Description
The Alpha2 is a controller designed to address simple control applications at the lower end of the industrial and commercial control markets. With simple analog processing integrated, a straightforward programming style and a built-in display, the Alpha 2 is a highly affordable control solution. • Built in LCD display for low cost visual control solutions • Integrated analog processing • Simple programming style • Relay and Transistor output options • Analog input and output options • High-speed counters up to 1 kHz • Language support for 7 different languages • Display area for messages and function block data • Built-in LCD screen for programming panel or operator interface functions. • Programming with Alpha VLS
Datasheet
Description
The Alpha2 is a controller designed to address simple control applications at the lower end of the industrial and commercial control markets. With simple analog processing integrated, a straightforward programming style and a built-in display, the Alpha 2 is a highly affordable control solution. • Built in LCD display for low cost visual control solutions • Integrated analog processing • Simple programming style • Relay and Transistor output options • Analog input and output options • High-speed counters up to 1 kHz • Language support for 7 different languages • Display area for messages and function block data • Built-in LCD screen for programming panel or operator interface functions. • Programming with Alpha VLS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sequence Controller - Alpha2 - Mitsubishi Electric Automation, Inc.
Vernon Hills, IL, USA
Sequence Controller
Alpha2
Sequence Controller Alpha2
The Alpha2 is a controller designed to address simple control applications at the lower end of the industrial and commercial control markets. With simple analog processing integrated, a straightforward programming style and a built-in display, the Alpha 2 is a highly affordable control solution. • Built in LCD display for low cost visual control solutions • Integrated analog processing • Simple programming style • Relay and Transistor output options • Analog input and output options • High-speed counters up to 1 kHz • Language support for 7 different languages • Display area for messages and function block data • Built-in LCD screen for programming panel or operator interface functions. • Programming with Alpha VLS

The Alpha2 is a controller designed to address simple control applications at the lower end of the industrial and commercial control markets. With simple analog processing integrated, a straightforward programming style and a built-in display, the Alpha 2 is a highly affordable control solution.

• Built in LCD display for low cost visual control solutions
• Integrated analog processing
• Simple programming style
• Relay and Transistor output options
• Analog input and output options
• High-speed counters up to 1 kHz
• Language support for 7 different languages
• Display area for messages and function block data
• Built-in LCD screen for programming panel or operator interface functions.
• Programming with Alpha VLS

Supplier's Site Datasheet

Technical Specifications

  Mitsubishi Electric Automation, Inc.
Product Category Programmable Logic Controllers (PLC)
Product Number Alpha2
Product Name Sequence Controller
Input DC Input; Analog Input
Output Relay Output
Programming Options Front Panel; Computer Programmable
Power 24VDC; 115VAC; 230VAC
Mounting Options DIN Rail
Unlock Full Specs
to access all available technical data

Similar Products

Helix 521-PLC Fanless Low-Profile SoftPLC Edge Controller - HX521-PLC - OnLogic Inc.
Specs
Input DC Input
Programming Options Front Panel
Computer Interface Options Multiple Serial Interface
View Details
DC-Q Controller - SANTEST - Exsenco, LLC
Specs
Input Probe
Programming Options Computer Programmable
Mounting Options DIN Rail
View Details
Type 8A.88 - OPTA expansion module SSR version - 8A889024160C - Finder S.p.A. con unico socio
Specs
Program Languages Via OPTA main module through ARDUINO IDE or ARDUINO PLC-IDE, Codesys (8A.x8-160C)
Power 24VDC
Agency Approval CE-2, EAC-1, CLUS, ukca
View Details
PLC Module/Rack - 340076 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Output DC Output
View Details