Classic Automation LLC Datasheets for Data Acquisition

Data acquisition is the digitizing and processing of multiple sensor or signal inputs for the purpose of monitoring, analyzing and/or controlling systems and processes. Signal conditioning includes the amplification, filtering, converting, and other processes required to make sensor output suitable for rereading by computer boards.
Data Acquisition: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 17
Product Name Notes
120V AC, 32 Point (32 Outputs, 4 groups of 8)
125VAC/VDC Diff
128 points, 24 VDC
16 Channel Compact Digital Input
16 channels
16- Outputs (2 groups of 8) 20â€"132V AC, 47â€"63Hz
24 VDC Digital Board, 10 Sink/Source Inputs, 10 Source Outputs
24V DC, 16 Points: 8 Inputs, 8 Outputs
24VDC; 128 Point
24VDC
32 Points: 16 Inputs (24VDC Source), 16 Outputs (24VDC Source), Series B
32 Points: 16 Inputs (24VDC Source), 16 Outputs (24VDC Source), with Remote I/O Communication, 24V DC Power
5,10- 30 VDC, 1A
8 24VDC Configurable I/O, 8 Inputs 0- 24V DC 5mA 8 Outputs 24V DC 0,5A
8 Ch, 12- Bit
8 Ch, 16- Bit
8 Channel Protected Discrete Output Module 
8 Channel
8- Channel 16 BitÂ
8- Channel 20mA LoopÂ
8- Channel Voltage and Current Input Module
8- Channel, 11 VDC to 30 VDC Digital I/O Module for Compact FieldPoint
85- 264 VAC 50/60Hz 10VA 10A 240V AC; 8A 24V DC
ABB Drives
Advant AC500 - 24 configurable channels,24 V DC, Transistor, 24 V DC, 0.5 A, order number 1SAP 240 500 R0001
Advant AC500 - 24 V DC, Screw- type terminals, 1SAP 212 200 R0001
Advant AC500 - 32 inputs, 24 VDC, Order number 1SAP240000R0001
Advant AC500 - 4AI/4AO, U/I/RT 12bit +sign, 24VDC, 2/3- wire
Advant AC500 - 8 / 8 AI/AO(max. 4 current outputs);Pt100, Pt1000, Ni1000 inputs;
Advant AC500 - 8DI/8DO- RELAY AC500 ECO PLC I/O
Advant AC500 - AO523:S500,Analog Output Module 16AO, U/I/RT 12bit+sign,24VDC,2/3 - wire,KBA
Advant AC500 - DC522:S500,Digital Config.Input/Output Module 16DC, 24VDC,DI:24VDC,DC:24 VDC/0.5A,1/2- wire
Advant AC500 - DC551- CS31:S500,Bus Module 8DI/16DC DI:24VDC,DC:24VDC/0. 5A,1- wire CS31
Advant AC500 - Digital I/O Module 16DI/16DC 24VDC,DI:24VDC,DC:24 VDC/0.5A,1/2- wire
Advant AC500 - DX522:S500,Digital Input/Output Module 8DI/8DO- Relay, DI:24VDC,DO- Relay:230VAC/3A,2/3- wire
Advant AC500
Advant Controller 250 - Input Power,7.5VDC,3A..Out put Power,5VDC,640MA
Advant Controller 31 - 16 24VDC Inputs
Advant Controller 31 - 16 outputs 24 V DC, 0.5 A transistor
Advant Controller 31 - 32 User Configurable I/O Channels, 2 Fast Counters
Advant Controller 31 - 8 24VDC Configurable I/O, 8 Inputs 0- 24V DC 5mA, 8 Outputs 24V DC 0.5A.
Advant Controller 31 - 8 Binary Inputs /6 Relay Outputs, 120/230 Vac power supply
Advant Controller 31 - 8 binary inputs, 6 transistor outputs, 24 Vdc power supply
Advant Controller 31
Advant S200 I/O
Base Block, PROFIBUS, 24V DC, 8 Universal Inputs, 8 Source Outputs, Screw Terminal
Block I/O Input Module, 120V AC, 32 Inputs
Block I/O Input Module, 24V DC, 16 Inputs
Block I/O Module, 120V AC, 16 Points: 8 Inputs, 8 Outputs, Series A
Block I/O Module, 120V AC, 16 Points: 8 Inputs, 8 Outputs, Series B
Block I/O Module, 24V DC, 32 Points: 24 Inputs, 8 Outputs
CC- E V/V Signal converter, singlef. 0- 10V / 0- 10V, 24VDC
CM- PVE Phase monitoring relay 1n/o, L1,2,3=320- 460VAC
CompactBlock DeviceNet LDX I/O, 24VDC, 16 Source Output Base Block, D- Shell connector
CompactBlock EtherNet/IP Safety Input Module, Series A
CompactBlock I/O, DeviceNet, 24VDC, 16 Sink Inputs, Expansion Block
CompactLogix - (8) 24V DC Digital Inputs, Sink, (4) 24V DC Digital Outputs, Source, Series A
CompactLogix - 16 Point 24 VDC Sourcing Output Module
CompactLogix - 32- Point 24V DC Solid- state Source Output Module
CompactLogix - 4 Channel Compact Analog Voltage Isolated Output Module
CompactLogix - 4 Channnel Analog Current/Voltage Input Module
CompactLogix - Analog Current/Voltage Input Module, (4) Current/Voltage Inputs, Differential or Single- ended, Input Range: 0…20 mA, 4…20 mA, ±10V, 0…10V, 0…5V, 1…5V; 16- Bit Resolution, Individually Isolated
CompactLogix - Compact I/O 12- Points, 240V AC Input Module, 12 points/group, internally connected commons, DIN rail or panel mount
CompactLogix - Compact I/O 24V DC Sink/Source High- Speed Digital Input Module, 16 Inputs (8 points/group)
CompactLogix - Compact I/O 32- Point 24V DC Sink/Source Input Module
CompactLogix - Compact I/O 32- Point High Density Terminated Output Module 24V DC, Solid- state Source, Single Wide
CompactLogix - Compact I/O 4- Channel isolated differential Analog Current Isolated Output Module
CompactLogix - Compact I/O Analog Current/Voltage Input Module with HART Protocol, 4 Isolated Inputs, 0- 20mA or - 10V…+10V DC, Manufactured by Spectrum Controls, Series A
CompactLogix - Compact I/O Digital Combination Module, 6 Inputs (24V DC, Sinking/Sourcing) and 4 Relay Outputs (5- 265V AC/ 5- 125V DC)
CompactLogix - Compact I/O DPI/SCANport Communication Module, 3 Channel. Connects to PowerFlex 7- class drives, other DPI- based host devices, and SCANport- based host devices such as 1305 and 1336...
CompactLogix - Compact I/O Sink/Source Input Module 16 Point 24 VDC
CompactLogix - Compact I/O to DSI Module provides a direct 1769 platform connection for PowerFlex 4 and 40 AC drives, other DSI- based host devices, and Modbus RTU- based host...
CompactLogix - CompactBlock I/O Combination Base Block, DeviceNet, 24VDC, 8 In Sink/8 Out Source
CompactLogix - CompactBlock I/O, DeviceNet, 24VDC, 16 Sink Inputs, Base Block
CompactLogix - CompactLogix 120V AC Digital Input Module, 16 Point
CompactLogix - CompactLogix 16 Point 24 VDC Sourcing Output Module
CompactLogix - CompactLogix 16 Point 24V DC Electronically Fused Sourcing Output Module
CompactLogix - CompactLogix 16- Channel High- density Analog Current Input Module, converts and digitally stores analog data for retrieval by controllers, such as the CompactLogix or MicroLogix 1500 controllers
CompactLogix - CompactLogix 16- Point 120/240V AC Output Module
CompactLogix - CompactLogix 16- Point 24V DC Solid State Sink Output Module, Operating Voltage Range: 20.4V DC to 26.4V DC
CompactLogix - CompactLogix 2 Channel Analog Output
CompactLogix - CompactLogix 32- Point 24V DC Solid- state Sink Output Module, High Density, Single Wide
CompactLogix - CompactLogix 32- Point 24VDC High Density Input Module, Single Wide
CompactLogix - CompactLogix 6 Channel RTD/Resistance Input Module; Each of the 6 input channels is individually configurable for a specific input device and provides open- or short- circuit and over-...
CompactLogix - CompactLogix 6 Channel Thermocouple/Mv Input Module, 2 Cold Junction Sensors, Thermocouple types: J, K, T, E, R, S, B, N, C, +- 50 mV
CompactLogix - CompactLogix 8 Channel Analog Output Module, Current
CompactLogix - CompactLogix 8 Channel Analog Voltage Output Module
CompactLogix - CompactLogix 8- Channel 24 VDC Sourcing High Current Output Module
CompactLogix - CompactLogix 8- Point 100/120V AC Individually Isolated Input Module; Operating Voltage Range: 79- 132V AC, 47- 63 Hz, Backplane Current: 90 mA @ 5.1V, Power Supply Distance Rating:...
CompactLogix - CompactLogix AC/DC Relay Output Module, 8 Point VAC/VDC Individually Isolated
CompactLogix - CompactLogix Analog Thermocouple/mV Input Module for Allen- Bradley CompactLogixâ„¢ and MicroLogixâ„¢ 1500 PLCs, (6) Analog Thermocouple/mV Inputs, Individually Isolated,
CompactLogix - CompactLogix Analog Universal Input Module for Allen- Bradley CompactLogixâ„¢ and MicroLogixâ„¢ 1500 PLCs, (8) Analog Current/Voltage/Ther mocouple Inputs or (4) Analog Resistance/RTD Inputs, Isolated, Series A
CompactLogix - CompactLogix High Speed 4 In/2 Out Analog Combo Module, 8 Bit Resolution
CompactLogix - CompactLogix High Speed 4 Input, 2 Output Current- Voltage Analog Combination Module, High Resolution
CompactLogix - CompactLogix Relay Output Module, 8 Point VAC/VDC, Operating Voltage Range: 5- 265V AC, 5- 125V DC; Maximum Continuous Current per Point: 2.5A; Maximum Continuous Current per Common: 8A;
CompactLogix - CompactLogix Solid State Output Module with 8- Outputs, 4 points per group, 120/240V AC, DIN rail or Panel mount
CompactLogix - Current/Voltage Input
CompactLogix - DeviceNet, 24 VDC, CompactBlock I/O, Analog Combo, 4 In/2 Out, Expansion Block
CompactLogix - High- density Analog Voltage Input Module, 16- Inputs (single- ended), 0- 21mA, 3.2- 21mA, ±10.5V DC, - 0.5- 10.5VDC, - 0.5- 5.25V DC, 0.5- 5.25V DC
CompactLogix - Output Module with 2- Channel Analog Current/Voltage Single- ended
CompactLogix
ControlLogix - ControlLogix Analog Current/Voltage Input Module with full support of HART (Highway Addressable Remote Transducer) Protocol, (8) Analog Current/Voltage Inputs, Isolated, Series A
ControlLogix - Spectrum Controls 1756sc- IF8H ControlLogix Analog Current/Voltage Input Module with full support of HART (Highway Addressable Remote Transducer) Protocol, (8) Analog Current/Voltage Inputs, Isolated, Series B
ControlLogix - Spectrum Controls 1756sc- IF8u ControlLogix Analog Universal Input Module, (8) Analog Current/Voltage/Resi stance/RTD/Thermocou ple Inputs, 16- 21 Bits (Filter Frequency Dependent), Isolated, Series A
ControlLogix - Spectrum Controls 1756sc- OF8H ControlLogix Analog Current/Voltage Output Module with full support of HART (Highway Addressable Remote Transducer) Protocol, (8) Analog Current/Voltage Outputs, Isolated, Series A
DC 20,4...28,8V 3,5W Output 0.5A 24VDC Tightening Torque 0.Nm Input 12- DC 0...10V Output 8x Transistor/0.5A
DeviceNet LDX Analog Current Output Module, 2 x Single- ended Non- isolated Outputs, 0- 20mA, Screw- Clamp, 24V DC Power
DeviceNet LDX I/O, 24VDC, 16 Universal In Base Block, D- Shell
DeviceNet Safety CompactBlock I/O Input Module, 12 Inputs, 4 Test Outputs, Series A
Discrete Block I/O Input Module, 24V DC, 32 Point (32 Input)
EtherNet/IP Safety CompactBlock Input Module, 8 Inputs, 8 Test Outputs, 4 Dual Channel Bipolar Outputs, Series A
Flex I/O - 120 Vac input, 16 inputs,non- isolated
Flex I/O - 120 Vac input, 8 inputs, non- isolated
Flex I/O - 120 Vac input, 8 inputs,isolated
Flex I/O - 120 Vac input, 8 inputs,non- isolated
Flex I/O - 16 point sourcing
Flex I/O - 2 Isolated Analog Inputs 2 Outputs 150mA 24VDC
Flex I/O - 24 Vdc Electronically Fused Output Module - 8 Channel
Flex I/O - 24 VDC input, 10 inputs/6 outputs, non- isolated, extended temperature
Flex I/O - 24 VDC input, 10 inputs/6 outputs, non- isolated
Flex I/O - 24 VDC input, 16 inputs, group isolated, diagnostics
Flex I/O - 24 VDC input, 16 inputs, non- isolated, extended temperature
Flex I/O - 24 VDC input, 16 inputs, non- isolated
Flex I/O - 24 VDC input, 16 inputs/16 outputs, non- isolated, Protected outputs
Flex I/O - 24 VDC input, 8 inputs, non- isolated
Flex I/O - 24 VDC Source
Flex I/O - 240 Vac input, 16 inputs,non- isolated
Flex I/O - 240 Vac input, 16 outputs,non- isolated
Flex I/O - 240 Vac input, 8 inputs,non- isolated
Flex I/O - 240 Vac input, 8 outputs,non- isolated
Flex I/O - 24V DC, 32 Sink Outputs
Flex I/O - 24V DC, 32 Source Non- Isolated Inputs
Flex I/O - 32 point
Flex I/O - 4 Isolated Inputs, 16 Bit
Flex I/O - 4 outputs
Flex I/O - 5VDC, 25mA Input: 24VDC, 4.1mA
Flex I/O - 8 channel, 12 bit
Flex I/O - 8 Channel. The /B is needed when using a multivariable transmitter such as flow as the primary input and pressure and temperature inputs for compensation.
Flex I/O - 8 inputs
Flex I/O - 8 Isolated N.O. Relay Contacts
Flex I/O - 8 RTD Inputs
Flex I/O - Analog Input Module with HART, 8 Single- Ended Inputs
Flex I/O - Analog Input Module, Non- Isolated, 8 Input Channels, 14- Bit Resolution,Thermocou ple/RTD/mV/Strain Gauge, Conformally Coated
Flex I/O - Analog Output Module, 13 Bit, 8Pt., S.E.
Flex I/O - DC Output Module 24V DC, 8 Source Outputs, Series A
Flex I/O - Ex Hart Analog Output Module, 13 Bit, 8Pt., S.E.
Flex I/O - Flex Ex Flex XT I/O Terminal Base, 37- Pin D- Shell
Flex I/O - Flex I/O 16 Source Outputs (1 group of 16, group isolation) with Diagnostics, 24V DC, Series A
Flex I/O - Flex I/O 32- Ch Terminal Base 3- Wire Spring Clamp
Flex I/O - Flex I/O 32- Ch Terminal Base, 3- Wire screw, Cage Clamp
Flex I/O - Flex I/O Analog Combination Module, 4 Inputs, 2 single ended outputs, 12 bit, series B
Flex I/O - Flex I/O Analog Input Module, Non- Isolated, 8- In RTD/TC Thermocouple/RTD/Mv, Series A
Flex I/O - Flex I/O Analog Input Module, Non- Isolated, 8- In RTD/TC Thermocouple/RTD/Mv, Series B
Flex I/O - Flex I/O Input Module, 2- Channel High Resolution Frequency, Extreme Temperature Range
Flex I/O - FLEX I/O- XT Digital Output Module, (16) 24V DC Digital Outputs, Source, 500 mA per channel, 8.0 A per module, Conformally Coated, for use in harsh and...
Flex I/O - FLEX Isolated HART Analog 8 Input Module, XTEMP (- 25°C to 70°C)
Flex I/O -  Flex I/O Input Module, 2- Channel High Resolution Frequency
Flex I/O
FLEX Integra Flex I/O - 12- bit, 4 point, Screw terminals
FLEX Integra Flex I/O - 12- bit, 4 point, Spring terminals
FLEX Integra Flex I/O - 16 point output, screw terminals
FLEX Integra Flex I/O - 16 point output, spring terminals
FLEX Integra Flex I/O - 16 point sink input, screw terminals
FLEX Integra Flex I/O - 16 point sink input, spring terminals
FLEX Integra Flex I/O - 16 point, screw terminals
FLEX Integra Flex I/O - 16 point, spring terminals
FLEX Integra Flex I/O - 16- point, screw terminals
FLEX Integra Flex I/O - 16- point, spring terminals
FLEX Integra Flex I/O - 2 Input/1 Output Analog Module, Screw terminals
FLEX Integra Flex I/O - 2 point, screw terminals
FLEX Integra Flex I/O - 2 point, spring terminals
FLEX Integra Flex I/O - 24 Vdc sink, Screw terminals
FLEX Integra Flex I/O - 24 Vdc sink, Spring terminals
FLEX Integra Flex I/O - 24 Vdc source, screw terminals
FLEX Integra Flex I/O - 24 Vdc source, spring terminals
FLEX Integra Flex I/O - 4 point, screw terminals
FLEX Integra Flex I/O - 4 point, spring terminals
FLEX Integra Flex I/O - Spring terminals
MicroLogix - 4 Channel Current/Voltage Analog differential bipolar Inputs ±10V/4- 20mA
MicroLogix - 8 Outputs VAC/VDC Relay Output Module, Normally open Relay 5 to 265V AC, 5 to 125V DC, Series A
MicroLogix - 8- Point Digital Solid State Output Module, 120/240V AC
MicroLogix - Expansion Digital Output Module, 16- Point, 24V DC Source
MicroLogix - MicroLogix 16 Point VAC/VDC Relay Output Module, 5- 265V AC, 5- 125V DC
MicroLogix - MicroLogix 8- Point Digital Solid State Output Module, 24V DC Source
MicroLogix - MicroLogix Expansion 4- Channel Analog Output Module, Voltage/Current
MicroLogix 1200 - 16 Point 24 VDC Sink/Source Input Module
MicroLogix 1200 - 16 Point 24VDC Sink/Source Input Module
MicroLogix 1200 - 32- Point (8 Points/Group), 24V DC Sink/Source
MicroLogix 1200 - 8- Point 120V AC Input Module, 79V- 132VAC Operating Voltage Range
MicroLogix 1200 - 8- Point 24V DC Sink/Source Input and 6- Point AC/DC Relay Output Combination Module
MicroLogix 1200 - MicroLogix 8- Point 24V DC Sink/Source Digital Input Module, Series A
MicroLogix 1200 - MicroLogix Expansion Analog Combination Module, Voltage/Current, 2 Inputs/2 Outputs
MicroLogix 1200 - RTD/Resistance 4 Channels Input Module
MicroLogix 1200 - Thermocouple/mV 4- Channel Input Module
MICROMASTER 410/420/430/440
MicroMod - 180 to 280V ac/dc
MicroMod - 25V, 50mA TTL (open collector switch supports 5V TTL)
MicroMod - 35 to 60V ac/dc
MicroMod - 60 VDC 5 Volt Logic
MicroMod MOD 30ML/MODCELL - 10 to 32V dc, 12 to 32V ac
MicroMod MOD 30ML/MODCELL - 12 to 140V ac, SPST, NO
MicroMod MOD 30ML/MODCELL - 2.2V to 24V dc (contains internal 5V supply for direct hardwire connection)
MicroMod MOD 30ML/MODCELL - 2009AZ10220B Analog Input Module - RTD (2- wire, 1000 ohm nominal resistance)
MicroMod MOD 30ML/MODCELL - 24 to 280V ac, SPST, NC
MicroMod MOD 30ML/MODCELL - 24 to 280V ac, SPST, NO
MicroMod MOD 30ML/MODCELL - 4 to 16V dc
MicroMod MOD 30ML/MODCELL - 5 to 200V dc
MicroMod MOD 30ML/MODCELL - ABB Kent Taylor, ABB Instrumentation
MicroMod MOD 30ML/MODCELL - ABB Kent- Taylor Digital Input Module, 2004AP10140A, 90 to 140V ac/dc
MicroMod MOD 30ML/MODCELL - ABB Kent- Taylor, 120 Vac, 3 amps
MicroMod MOD 30ML/MODCELL - ABB Kent- Taylor, 200 VDC, 1 Amp
MicroMod MOD 30ML/MODCELL - ABB Kent- Taylor, 240 Vac
MicroMod MOD 30ML/MODCELL - ABB Kent- Taylor, 60 VDC, 3 amps
MicroMod MOD 30ML/MODCELL - Analog Input Module, 2002AZ10101A, Current (4- 20mA)
MicroMod MOD 30ML/MODCELL - Analog Input Module, 2002AZ10101B, Current (4- 20mA)
MicroMod MOD 30ML/MODCELL - Analog Output 2003AZ10101A, Current (4- 20mA / 0- 20mA)
MicroMod MOD 30ML/MODCELL - Digital Input Module 2004AP10100A, 2.5 to 28V dc
MicroMod MOD 30ML/MODCELL - RTD (3- wire, 100 ohm nominal resistance)
MicroMod MOD 30ML/MODCELL - RTD for Cold Junction Compensation (1 per base instrument). Required if built- in input 1 is not used as tc+cjc and thermocouple inputs are used.
MicroMod MOD 30ML/MODCELL - Voltage (+/- 100mv, +/- 10V)
MicroMod MOD 30ML/MODCELL
MOD 30
MOD 30ML/MODCELL
MODULE connected to THE BASE UNIT 1792D- CBFM
MODULE CONTAINS 1792D- CBFM (BASE Unit)
PLC- 21771 Series I/O
PLC- 2
PLC- 5 1771 Series I/O - 10- 30V DC, 16 Input, Sink
PLC- 5 1771 Series I/O - 10- 30V DC, 32 Input, Sink
PLC- 5 1771 Series I/O - 12 Bit, Voltage or Current Inputs: 8 Inputs Single Ended
PLC- 5 1771 Series I/O - 12- Bit, 8 Single ended inputs
PLC- 5 1771 Series I/O - 12- Bit
PLC- 5 1771 Series I/O - 120 V isolated AC/DC
PLC- 5 1771 Series I/O - 120 VAC, 16 outputs isolated
PLC- 5 1771 Series I/O - 120 VAC, 4 outputs protected
PLC- 5 1771 Series I/O - 120 VAC, 6 outputs isolated
PLC- 5 1771 Series I/O - 120 VAC, 8 outputs isolated
PLC- 5 1771 Series I/O - 120 VAC, isolated
PLC- 5 1771 Series I/O - 120/240V ac., 16 outputs
PLC- 5 1771 Series I/O - 120V AC/DC, 8 Input
PLC- 5 1771 Series I/O - 16 inputs, 79...138V
PLC- 5 1771 Series I/O - 16 inputs, isolated
PLC- 5 1771 Series I/O - 16 outputs, 10...32VDC isolated
PLC- 5 1771 Series I/O - 16 outputs,74...138VAC isolated
PLC- 5 1771 Series I/O - 16 outputs
PLC- 5 1771 Series I/O - 2 Port Redundant Communications
PLC- 5 1771 Series I/O - 220VAC, 16- Point, 1771- OMD Series A
PLC- 5 1771 Series I/O - 220VAC, 16- Point, 1771- OMD Series B
PLC- 5 1771 Series I/O - 24 VAC, 16 inputs
PLC- 5 1771 Series I/O - 24 VAC, 8 inputs, 12...28VAC
PLC- 5 1771 Series I/O - 24 VAC, 8 outputs
PLC- 5 1771 Series I/O - 24 VAC,16 outputs
PLC- 5 1771 Series I/O - 24 VDC output, 32 points
PLC- 5 1771 Series I/O - 24 VDC Source Output, 16 points
PLC- 5 1771 Series I/O - 24- 120V ac/dc Relay Contact, 16 outputs
PLC- 5 1771 Series I/O - 24- 120V ac/dc Relay Contact, 32 outputs
PLC- 5 1771 Series I/O - 24- 120V ac/dc Relay Contact, 4 outputs
PLC- 5 1771 Series I/O - 24V dc Sink Source Load,8 inputs
PLC- 5 1771 Series I/O - 24V dc Sink, 32 outputs, 10...30VDC
PLC- 5 1771 Series I/O - 24V dc Source Sink Load, 32 inputs, 10...30VDC
PLC- 5 1771 Series I/O - 24V dc Source Sink Load, 8 inputs, 12...24VDC
PLC- 5 1771 Series I/O - 32 inputs, 85...138VAC
PLC- 5 1771 Series I/O - 4 outputs
PLC- 5 1771 Series I/O - 48V dc Source, 8 outputs
PLC- 5 1771 Series I/O - 5V DC TTL, 16- Point
PLC- 5 1771 Series I/O - 5V DC TTL, 8- Point
PLC- 5 1771 Series I/O - 6 inputs, 184...276V ac/dc
PLC- 5 1771 Series I/O - 6 inputs, 92...138V isolated
PLC- 5 1771 Series I/O - 6 outputs, 184...276VAC isolated
PLC- 5 1771 Series I/O - 72 input multiplexer
PLC- 5 1771 Series I/O - 8 inputs, 10...27VDC latching
PLC- 5 1771 Series I/O - 8 inputs, 184...276V ac/dc
PLC- 5 1771 Series I/O - 8 inputs, 24...50VDc
PLC- 5 1771 Series I/O - 8 inputs, 42...56VDC, Sink
PLC- 5 1771 Series I/O - 8 inputs,120V ac/dc
PLC- 5 1771 Series I/O - 8 inputs
PLC- 5 1771 Series I/O - 8 outputs, 184...250Vac
PLC- 5 1771 Series I/O - 8 outputs, 92...138VAC
PLC- 5 1771 Series I/O - 8 outputs, current
PLC- 5 1771 Series I/O - 8 outputs, voltage
PLC- 5 1771 Series I/O - 8 outputs
PLC- 5 1771 Series I/O - Allen Bradley Racks
PLC- 5 1771 Series I/O - Cnet
PLC- 5 1771 Series I/O - Conformal coated version of 1771- IFE
PLC- 5 1771 Series I/O - Conformal Coated version of 1771- OAD
PLC- 5 1771 Series I/O - current only, isolated
PLC- 5 1771 Series I/O - current, 2 in, 2 out isolated
PLC- 5 1771 Series I/O - current, 6 in, 2 out isolated
PLC- 5 1771 Series I/O - DC Selectable
PLC- 5 1771 Series I/O - Digital Dry- Reed Relay Contact Output Module, 8 Outputs (4 Sets of 2
PLC- 5 1771 Series I/O - Digital Relay Contact Output Module, 8 Outputs: 8 N.O. (Normally Open)
PLC- 5 1771 Series I/O - Fast Analog
PLC- 5 1771 Series I/O - Fast Millivolt Input Module
PLC- 5 1771 Series I/O - Fast Response, (8) 12- 24V DC Digital Inputs, Sink (Source load), Operating Voltage: 12- 27V DC
PLC- 5 1771 Series I/O - High resolution, isolated analog series
PLC- 5 1771 Series I/O - High resolution, mixed input
PLC- 5 1771 Series I/O - High Resolution
PLC- 5 1771 Series I/O - Intrinsically Safe Fast Millivolt Input Module
PLC- 5 1771 Series I/O - Isolated, 16- Bit
PLC- 5 1771 Series I/O - Isolated
PLC- 5 1771 Series I/O - RTD, 2 in, 2 out
PLC- 5 1771 Series I/O - RTD, 6 in, 2 out
PLC- 5 1771 Series I/O - RTD, 6 in, 6 out
PLC- 5 1771 Series I/O - RTD, 6 inputs
PLC- 5 1771 Series I/O - RTD, 8 inputs isolated
PLC- 5 1771 Series I/O - Selectable current, 6 in, 2 out
PLC- 5 1771 Series I/O - Selectable Voltage, 6 in, 2 out
PLC- 5 1771 Series I/O - Thermocouple, high resolution, isolated
PLC- 5 1771 Series I/O - Thermocouple
PLC- 5 1771 Series I/O
SattControl Series 200 - 200- ACN (also known as S200- ACN) is a remote I/O adapter unit, intended for connection of up to eight terminal base units equipped with I/O...
Type: J,K,R,S,T,E,B,N
Type:J,K,R,S,T,E,B,N & mV, 8 Channel
W Block I/O 24V DC Module 64- P: 32- In, 32- Out

<< Prev Next >>