Emerson Automation Solutions – Rosemount Datasheets for Gas Instruments
Gas instruments detect, monitor or analyze gases present in an environment.
Gas Instruments: Learn more
| Product Name | Notes |
|---|---|
| The M21 single channel universal transmitter has been engineered from the ground-up to include the innovative features that managers and operators in the field demand, while providing rock solid day-to-day... | |
| The M22 dual channel universal transmitter has been engineered from the ground-up to include the innovative features that engineers and operators in the field demand, while providing rock solid day-to-day... | |
| Advanced Electronics for Zirconium Oxide Oxygen Probes This versatile electronics package is specifically designed to run most O2 probes manufactured. The large backlit LCD display makes it easy to set... | |
| The M2B single channel universal transmitter is designed for the most demanding, industrial applications that require a local, full-featured transmitter interface but do not require a character display. The Millennium... | |
| Continuous gas analysis for process and emission monitoring applications, combining TDL and QCL technologies to measure up to twelve components simultaneously down to low ppm. Improve Measurement Control with Fast,... | |
| Derived from the X-STREAM process gas analyzer, the X-STREAM Enhanced analyzer leads the industry in analytical capabilities and takes process gas analysis to the next level. Offering enhanced performance, extended... | |
| Emerson’s Rosemount Analytical NGA 2000 CLD NO/NOx analyzer module was the industry’s first modular chemiluminescence analyzer. It is a self-contained unit complete with detector and electronics. The modular design allows... | |
| Large combustion processes continually require improved gas analysis in order to maintain the best heat rate performance. The OxyBalance system is a display and averaging system that assists plant operations... | |
| Rosemount Analytical has designed the 400A Hydrocarbon Analyzer for high sensitivity, stability and safety. The 400A uses the flame ionization detection method in a field-proven design to provide reliable performance... | |
| Rosemount Analytical’s MLT, CLD and FID series of analyzers offer MLT with multi-component, multi-method analysis utilizing non-dispersive infrared, visible, ultraviolet (NDIR/UV/VIS), thermal conductivity (TCD), paramagnetic, and electrochemical sensor technologies (pO... | |
| Simplified operation and ease of maintenance are the key design features of Emerson's Rosemount Analytical 951C NOx Analyzer. Designed for source emissions analysis in Continuous Emission Monitoring Systems (CEMS),... | |
| The CCO 5500 Carbon Monoxide (CO) Analyzer uses infrared absorption spectroscopy to continuously measure CO concentration in combustion flue gases. The infrared source is mounted directly on the flue gas... | |
| The GDU-Incus is an advanced gas leak detection system utilizing four ultra-sensitve acoustic sensors which constantly monitor wide areas for ultrasound generated from the release of pressurized gas. Ideally suited... | |
| The NGA 2000 FID Hydrocarbon Analyzer Module is the industry’s first modular total hydrocarbon analyzer. It is a self contained unit, complete with detector and electronics. Designed for continuous measurement... | |
| The NGA 2000 HFID Heated Hydrocarbon Analyzer Module uses flame ionization detection (FID) technology to continuously measure total hydrocarbon concentration in sample gas at any user selectable temperature between 200°F... | |
| The NGA 2000 WCLD Analyzer Module is a self-contained unit complete with sample conversion, detection and associated electronics. The modular design allows for easy system integration, expandability and flexibility. The... | |
| The X-STREAM process gas analyzer delivers the analytical tools necessary for precise, accurate gas analysis in a wide variety of applications and environments. Its comprehensive package sets X-STREAM apart from... | |
| This hybrid system is the most cost effective solution to meet the measurement needs in marine applications. Key Features/Benefits: Measure up to 10 gases simultaneously Ambient environments of up to... | |
| This multi-component QCL represents the next generation of gas analyzers and sensors, with the ability to measure up to 20 gases and an interchangeable modular configuration for up to 9... |