Emerson Automation Solutions – Rosemount Datasheets for Ion Selective Electrodes
Ion selective electrodes measure the potential of a specific ion in solution. This potential is measured against a stable reference electrode of constant potential.
Ion Selective Electrodes: Learn more
| Product Name | Notes |
|---|---|
| Ion selective panels measure fluoride and ammonium. It can be either a single or dual measurement version and the dual sensor versions can be combined with monochloramine. • CONFIGURABLE FOR... | |
| COMPLETE SYSTEM INCLUDES sensor, connecting cable, analyzer, and flow controller. NO REAGENTS NEEDED VARIOPOL QUICK-DISCONNECT FITTINGS make replacing sensor easy. AVAILABLE WITH CHOICE OF TWO FEATURE-PACKED ANALYZERS. The Model MCL... | |
| COMPLETE SYSTEM INCLUDES sensor, connecting cable, analyzer, and flow controller. CONTINUOUS pH CORRECTION eliminates expensive and messy reagents and troublesome sample conditioning systems. MEASURES FREE CHLORINE IN SAMPLES having pH... | |
| FAMILY OF AMPEROMETRIC SENSORS for measuring free chlorine, total chlorine, and monochloramine 499ACL-01 MEASURES FREE CHLORINE without sample pre-treatment. No messy and expensive reagents needed. Automatic pH correction to at... | |
| MEASURE FREE CHLORINE without sample treatment and without an auxiliary pH sensor SENSOR RESPONSE IS PRACTICALLY INDEPENDENT of pH between pH 6.5 and 10 AUTOMATIC CORRECTION for changes in membrane... | |
| SAMPLE CONDITIONING SYSTEM used with 499ACL-02 (total chlorine) sensor. REAGENT BASED; measures true total chlorine FIVE GALLONS OF REAGENT lasts two months LOW SAMPLE FLOW (about 15 mL/min) means little... |