Emerson Automation Solutions – Rosemount MLT, CLD and FID Multi-Component and Multi-Method Analyzers and Analyzer Systems MLT 4 Multi-Component Gas Analyzer

Description
Rosemount Analytical’s MLT, CLD and FID series of analyzers offer MLT with multi-component, multi-method analysis utilizing non-dispersive infrared, visible, ultraviolet (NDIR/UV/VIS), thermal conductivity (TCD), paramagnetic, and electrochemical sensor technologies (pO2/eO2), trace oxygen and moisture detectors, as well as combinations with chemiluminescence (CLD) and flame ionization (FID) detector technologies. With the ability to measure up to five gas components, the MLT is the analyzer of choice for measurements requiring high levels of flexibility. MLT analyzers can be designed as single stand-alone analyzers or as a central interface for multiple Analyzer Modules with a network board. They feature FOUNDATION Fieldbus communication, as well as built-in PLC and calculator functionality. Several certifications are available, e. g. ATEX, CSA-C/US, GOST, and other for hazardous area applications, or TUEV, MCERTS, and QAL 1 for CEMS applications. MLT 4 Multi-Component Gas Analyzer Housed in a 19-inch enclosure (thermostatically controlled option), the MLT 4 gas analyzer can measure up to five gas components.
Datasheet
Description
Rosemount Analytical’s MLT, CLD and FID series of analyzers offer MLT with multi-component, multi-method analysis utilizing non-dispersive infrared, visible, ultraviolet (NDIR/UV/VIS), thermal conductivity (TCD), paramagnetic, and electrochemical sensor technologies (pO2/eO2), trace oxygen and moisture detectors, as well as combinations with chemiluminescence (CLD) and flame ionization (FID) detector technologies. With the ability to measure up to five gas components, the MLT is the analyzer of choice for measurements requiring high levels of flexibility. MLT analyzers can be designed as single stand-alone analyzers or as a central interface for multiple Analyzer Modules with a network board. They feature FOUNDATION Fieldbus communication, as well as built-in PLC and calculator functionality. Several certifications are available, e. g. ATEX, CSA-C/US, GOST, and other for hazardous area applications, or TUEV, MCERTS, and QAL 1 for CEMS applications. MLT 4 Multi-Component Gas Analyzer Housed in a 19-inch enclosure (thermostatically controlled option), the MLT 4 gas analyzer can measure up to five gas components.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLT, CLD and FID Multi-Component and Multi-Method Analyzers and Analyzer Systems - MLT 4 Multi-Component Gas Analyzer - Emerson Automation Solutions – Rosemount
Irvine, CA, USA
MLT, CLD and FID Multi-Component and Multi-Method Analyzers and Analyzer Systems
MLT 4 Multi-Component Gas Analyzer
MLT, CLD and FID Multi-Component and Multi-Method Analyzers and Analyzer Systems MLT 4 Multi-Component Gas Analyzer
Rosemount Analytical’s MLT, CLD and FID series of analyzers offer MLT with multi-component, multi-method analysis utilizing non-dispersive infrared, visible, ultraviolet (NDIR/UV/VIS), thermal conductivity (TCD), paramagnetic, and electrochemical sensor technologies (pO2/eO2), trace oxygen and moisture detectors, as well as combinations with chemiluminescence (CLD) and flame ionization (FID) detector technologies. With the ability to measure up to five gas components, the MLT is the analyzer of choice for measurements requiring high levels of flexibility. MLT analyzers can be designed as single stand-alone analyzers or as a central interface for multiple Analyzer Modules with a network board. They feature FOUNDATION Fieldbus communication, as well as built-in PLC and calculator functionality. Several certifications are available, e. g. ATEX, CSA-C/US, GOST, and other for hazardous area applications, or TUEV, MCERTS, and QAL 1 for CEMS applications. MLT 4 Multi-Component Gas Analyzer Housed in a 19-inch enclosure (thermostatically controlled option), the MLT 4 gas analyzer can measure up to five gas components.

Rosemount Analytical’s MLT, CLD and FID series of analyzers offer MLT with multi-component, multi-method analysis utilizing non-dispersive infrared, visible, ultraviolet (NDIR/UV/VIS), thermal conductivity (TCD), paramagnetic, and electrochemical sensor technologies (pO2/eO2), trace oxygen and moisture detectors, as well as combinations with chemiluminescence (CLD) and flame ionization (FID) detector technologies. With the ability to measure up to five gas components, the MLT is the analyzer of choice for measurements requiring high levels of flexibility. MLT analyzers can be designed as single stand-alone analyzers or as a central interface for multiple Analyzer Modules with a network board. They feature FOUNDATION Fieldbus communication, as well as built-in PLC and calculator functionality.

Several certifications are available, e. g. ATEX, CSA-C/US, GOST, and other for hazardous area applications, or TUEV, MCERTS, and QAL 1 for CEMS applications.

MLT 4 Multi-Component Gas Analyzer
Housed in a 19-inch enclosure (thermostatically controlled option), the MLT 4 gas analyzer can measure up to five gas components.

Supplier's Site Datasheet

Technical Specifications

  Emerson Automation Solutions – Rosemount
Product Category Gas Instruments
Product Number MLT 4 Multi-Component Gas Analyzer
Product Name MLT, CLD and FID Multi-Component and Multi-Method Analyzers and Analyzer Systems
Measurement Type %Volume; Trace
Application Process Gas
Gas Types Toxic; Combustible; NH3; (0-100 ppm, 0-30%); CO2; (0-5 ppm, 0-100%); CO; (0-10 ppm, 0-100%); Methane (CH4) / Natural Gas; (0-9000 ppm); NO; (0-150 ppm, 0-100%); NxOx; (0-200 ppm, 0-100%); O2; (0-100%); SO2; (0-25 ppm, 0-80%); SF6; (0-5 ppm, 0-2%); Water Vapor; (0-1000 ppm, 0-10%)
Electrical Outputs Voltage; Current
Display Digital
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Point Gas Detector - Vanguard WirelessHART® - United Electric Controls Company
Specs
Measurement Type %LEL or %LFL; Trace
Application Process Gas
Gas Types Toxic; Combustible; NH3; (0 - 100 ppm); CO; (0 - 500 ppm); H2S; (0 - 100 ppm); Methane (CH4) / Natural Gas; (0 to 100% LEL); (Propane (C3H8) 0 to 100% LEL)
View Details
Flue Gas Oxygen Analyzer - WDG 1200 - LAND
Specs
Measurement Type %Volume
Application Continuous Emissions Monitoring
Gas Types Toxic; O2; (From 0 to 1 %, 0 to 25 %)
View Details
Galvanic Fuel Cell Oxygen Transmitter and Analyzer - oxy.IQ - Panametrics
Specs
Measurement Type %Volume; Trace; Leakage
Application Process Gas
Gas Types O2; (0-10 ppm to 0-50%)
View Details
MegaSet Gas Detection And Control Systems - CEL-LS Series - Acme Engineering Products
Specs
Measurement Type Trace
Application Confined Space Entry
Gas Types Combustible; NH3; CO2; CO; Hydrocarbons; H2; H2S; NO2; O2
View Details