Derived from the X-STREAM process gas analyzer, the X-STREAM Enhanced analyzer leads the industry in analytical capabilities and takes process gas analysis to the next level. Offering enhanced performance, extended communication capabilities, and maximum ease of use, the X-STREAM Enhanced offers multiple housing configurations to suit your application's needs.
Compact General Purpose Configuration (XEGK)
A rack-mountable analyzer that minimizes the space required for cabinet installations with its 1/2-19 inch housing. Supplied with transportation handle, it enables mobile measurements.
| Emerson Automation Solutions – Rosemount | |
|---|---|
| Product Category | Gas Instruments |
| Product Number | Compact General Purpose Configuration (XEGK) |
| Product Name | X-STREAM Enhanced Process Gas Analyzers |
| Measurement Type | %Volume; Trace |
| Application | Process Gas |
| Gas Types | Toxic; NH3; (0-200 ppm, 0-100%); CO2; (0-100 ppm, 0-100%); CO; (0-100 ppm, 0-100%); Cl2; (0-600 ppm, 0-100%); Hydrocarbons; H2; (0-100%); H2S; (0-100%); Methane (CH4) / Natural Gas; (0-200 ppm, 0-100%); NxOx; (0-500 ppm, 0-100%); O2; (0-100%); SO2; (0-200 ppm, 0-100%); SF6; (0-50 ppm, 0-100%); Water Vapor; (0-3000 ppm, 0-8%) |
| Electrical Outputs | Current |
| Display | Digital |