Emerson Automation Solutions – Rosemount Datasheets for Dissolved Oxygen Sensors
Dissolved oxygen sensors are used to measure the amount of oxygen dissolved in a unit volume of water. In water quality applications, such as aquaculture (including fish farming) and wastewater treatment, the amount of dissolved oxygen (DO) must be kept high.
Dissolved Oxygen Sensors: Learn more
| Product Name | Notes |
|---|---|
| The Model 499ADO is a membrane-covered amperometric sensor. It is intended primarily for the determination of dissolved oxygen in wastewater aeration basins. EASILY REPLACEABLE MEMBRANE, no special tools required. AUTOMATIC... | |
| The Model 499ATRDO sensor is a membrane-covered amperometric sensor. It is primarily used to measure trace oxygen levels in deaerated boiler feedwater in steam electric power plants. HIGH ACCURACY: +... | |
| AVAILABLE IN FOUR LENGTHS between 120 and 425 mm PG 13.5 PROCESS CONNECTION TOLERATES REPEATED STEAM STERILIZATION SENSOR RESPONSE PRACTICALLY INDEPENDENT OF FLOW FAST RESPONSE TIME The Model GX448 sensor... | |
| MOLDED FROM OZONE-RESISTANT POLYSULFONE EASILY REPLACEABLE MEMBRANE, no special tools required. PRESSURE EQUALIZATION maintains correct membrane tension in pressurized samples. AUTOMATIC COMPENSATION FOR CHANGES IN MEMBRANE PERMEABILITY VARIOPOL CONNECTOR OPTION... |