Emerson Automation Solutions – Rosemount Datasheets for Oxidation Reduction Potential (ORP) Electrodes
Oxygen reduction potential (ORP) electrodes are analytical sensors for measuring oxidation-reduction potential (ORP).
Oxidation Reduction Potential (ORP) Electrodes: Learn more
| Product Name | Notes |
|---|---|
| Models 3900 and 3900VP are provided with a double junction reference, which protects the reference element from poisoning ions – such as ammonia, chlorine, cyanides, and sulfides – in the... | |
| The 3500P and 3500VP are the foundation of the Rosemount Analytical PERpH-X™ high performance pH / ORP sensor offering. The 3500P sensors incorporate several design innovations that prolong the life... | |
| The chemical-resistant construction of Tefzel®, titanium, and the patented TUpH™ reference junction makes Models 398 and 398R the ideal sensors for measuring pH in harsh process liquids. Model 398R/RVP sensors... | |
| The TUpH™ reference junction and helical pathway combined with the AccuGlass™ pH glass perform exceptionally well in dirty, high solid applications and require only minimum maintenance. Model 396R retractable sensor... | |
| The ultimate in high temperature performance, these sensors incorporate several design innovations that prolong the life of the sensor in difficult hot processes. The 3400 is the retractable version of... | |
| LONGER SENSOR LIFE provided by triple junction reference cell in process solutions containing poisoning ions. SUPERIOR CHEMICAL RESISTANCE provided by rugged Tefzel® body, completely sealed to eliminate sensor leakage. NOISE... | |
| QUICK CABLE-TO-SENSOR RELEASE, provided by the watertight VP 6.0 connector, eliminates cable twisting. MINIMUM SENSOR MAINTENANCE due to TUpH™ reference technology¹ which ensures steady pH signal when sensor is coated. | |
| RETRACTABLE SENSOR can be easily removed and replaced under pressure without process shutdown. CHEMICALLY RUGGED TEFZEL® BODY with titanium tube provides maximum resistance and is completely sealed to eliminate sensor... | |
| SILCORE™2 TECHNOLOGY PROVIDES INCREASED SENSOR LIFE when used in elevated temperature applications. QUICK CABLE-TO-SENSOR RELEASE, provided by the watertight VP multiple pin connector, eliminates cable twisting. MINIMUM SENSOR... |