Emerson Automation Solutions – Rosemount Millennium II BASIC Single Channel Transmitter M2B-X

Description
The M2B single channel universal transmitter is designed for the most demanding, industrial applications that require a local, full-featured transmitter interface but do not require a character display. The Millennium II BASIC includes bright LED indicators for Power/Alarm/Fault conditions with an optional local HART® interface. Sensors can be easily exchanged, with NE-MOS Solid State, Electrochemical, Infrared and Catalytic Bead sensor technologies available. The Millennium II BASIC transmitter automatically recognizes any connected pre-calibrated sensor and maintains an uninterrupted digital signal between them, providing fast response times and over 2000ft (600m) sensor separation. The straightforward, non-intrusive commands in Class1 Div1 areas are accessed via the included external magnet and bright LED indicators. Add our optional intrinsically safe HART® port adaptor for access to the built-in data logging and advanced diagnostics, right at the transmitter via a hand-held communicator. All this amounts to a detection solution which stands alone in it's performance, versatility, and efficiency. Only Net Safety offers our unique blend of technologies which result in more uptime, less consumption, and greater safety coverage. A robust and reliable safety solution, the M2B delivers an advanced, full-featured detection platform that allows operators to spend less time and budget on maintaining their gas detectors and more time on improving processes.
Datasheet
Description
The M2B single channel universal transmitter is designed for the most demanding, industrial applications that require a local, full-featured transmitter interface but do not require a character display. The Millennium II BASIC includes bright LED indicators for Power/Alarm/Fault conditions with an optional local HART® interface. Sensors can be easily exchanged, with NE-MOS Solid State, Electrochemical, Infrared and Catalytic Bead sensor technologies available. The Millennium II BASIC transmitter automatically recognizes any connected pre-calibrated sensor and maintains an uninterrupted digital signal between them, providing fast response times and over 2000ft (600m) sensor separation. The straightforward, non-intrusive commands in Class1 Div1 areas are accessed via the included external magnet and bright LED indicators. Add our optional intrinsically safe HART® port adaptor for access to the built-in data logging and advanced diagnostics, right at the transmitter via a hand-held communicator. All this amounts to a detection solution which stands alone in it's performance, versatility, and efficiency. Only Net Safety offers our unique blend of technologies which result in more uptime, less consumption, and greater safety coverage. A robust and reliable safety solution, the M2B delivers an advanced, full-featured detection platform that allows operators to spend less time and budget on maintaining their gas detectors and more time on improving processes.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Millennium II BASIC Single Channel Transmitter - M2B-X - Emerson Automation Solutions – Rosemount
Irvine, CA, USA
Millennium II BASIC Single Channel Transmitter
M2B-X
Millennium II BASIC Single Channel Transmitter M2B-X
The M2B single channel universal transmitter is designed for the most demanding, industrial applications that require a local, full-featured transmitter interface but do not require a character display. The Millennium II BASIC includes bright LED indicators for Power/Alarm/Fault conditions with an optional local HART® interface. Sensors can be easily exchanged, with NE-MOS Solid State, Electrochemical, Infrared and Catalytic Bead sensor technologies available. The Millennium II BASIC transmitter automatically recognizes any connected pre-calibrated sensor and maintains an uninterrupted digital signal between them, providing fast response times and over 2000ft (600m) sensor separation. The straightforward, non-intrusive commands in Class1 Div1 areas are accessed via the included external magnet and bright LED indicators. Add our optional intrinsically safe HART® port adaptor for access to the built-in data logging and advanced diagnostics, right at the transmitter via a hand-held communicator. All this amounts to a detection solution which stands alone in it's performance, versatility, and efficiency. Only Net Safety offers our unique blend of technologies which result in more uptime, less consumption, and greater safety coverage. A robust and reliable safety solution, the M2B delivers an advanced, full-featured detection platform that allows operators to spend less time and budget on maintaining their gas detectors and more time on improving processes.

The M2B single channel universal transmitter is designed for the most demanding, industrial applications that require a local, full-featured transmitter interface but do not require a character display. The Millennium II BASIC includes bright LED indicators for Power/Alarm/Fault conditions with an optional local HART® interface.

Sensors can be easily exchanged, with NE-MOS Solid State, Electrochemical, Infrared and Catalytic Bead sensor technologies available. The Millennium II BASIC transmitter automatically recognizes any connected pre-calibrated sensor and maintains an uninterrupted digital signal between them, providing fast response times and over 2000ft (600m) sensor separation.

The straightforward, non-intrusive commands in Class1 Div1 areas are accessed via the included external magnet and bright LED indicators. Add our optional intrinsically safe HART® port adaptor for access to the built-in data logging and advanced diagnostics, right at the transmitter via a hand-held communicator.

All this amounts to a detection solution which stands alone in it's performance, versatility, and efficiency. Only Net Safety offers our unique blend of technologies which result in more uptime, less consumption, and greater safety coverage.

A robust and reliable safety solution, the M2B delivers an advanced, full-featured detection platform that allows operators to spend less time and budget on maintaining their gas detectors and more time on improving processes.

Supplier's Site Datasheet

Technical Specifications

  Emerson Automation Solutions – Rosemount
Product Category Gas Instruments
Product Number M2B-X
Product Name Millennium II BASIC Single Channel Transmitter
Measurement Type %LEL or %LFL; Trace
Application Confined Space Entry; Ambient Air Monitoring
Gas Types Toxic; Combustible; NH3; H2S; O2
Electrical Outputs Current; Switch or Relay (optional feature)
Display Digital
Unlock Full Specs
to access all available technical data

Similar Products

Air Sampler - PCE-AS1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Display Digital
Instrument Type Monitor
Mounting Type Portable
View Details
Gas Monitor - General Monitors S5000 - MSA Safety
Specs
Measurement Type %LEL or %LFL; %Volume; Trace
Application Ambient Air Monitoring; Process Gas
Gas Types Toxic; Combustible; NH3; (0-100 ppm, 0-1000 ppm); CO2; (0-2000, 0-5000, 0-10000, 0-30000, 0-50000 ppm); CO; (0-100, 0-500, 0-1000 ppm); Cl2; (0-5, 0-10. 0-20 ppm); Hydrocarbons; (0-100% LEL); H2; (0-1000 ppm); HCl; (0-50ppm); H2S; (0-10, 0-20, 0-50, 0-100, 0-500 ppm); Methane (CH4) / Natural Gas; (0-100% LEL); NO; (0-100ppm); NO2; (0-10 ppm); O2; (0-25 %); SO2; (0-25 ppm, 0-100 ppm)
View Details
Sample Tubing (4001 Trimix Analyzer) -  - Analytical Industries Inc.
Analytical Industries Inc.
Specs
Instrument Type Analyzer
View Details
Methane/Acetylene Trace Gas Analyzer (CH4,C2H2,H2O) - Ultraportable -  - ABB Measurement & Analytics
Specs
Measurement Type Trace
Application Ambient Air Monitoring; Process Gas
Gas Types Hydrocarbons; Water Vapor; (Acetylene)
View Details