Emerson Automation Solutions – Rosemount Chemiluminescence NOx Analyzer Model 951C

Description
Simplified operation and ease of maintenance are the key design features of Emerson's Rosemount Analytical 951C NOx Analyzer. Designed for source emissions analysis in Continuous Emission Monitoring Systems (CEMS), the 951C delivers top performance and reliability. With the thermoelectrically-c ooled photomultiplier tube and temperature-controll ed case, the 951C offers superior low-range performance. Features Measures NOx in stationary source monitoring applications 0.1 ppm sensitivity Standard 19" rack mounting 4 field-selectable ranges Thermoelectrically-c ooled detector and temperature-controll ed case Atmospheric pressure operation Internal UV ozone generation Internal sample bypass flow Benefits Low installation costs Low maintenance costs
Datasheet
Description
Simplified operation and ease of maintenance are the key design features of Emerson's Rosemount Analytical 951C NOx Analyzer. Designed for source emissions analysis in Continuous Emission Monitoring Systems (CEMS), the 951C delivers top performance and reliability. With the thermoelectrically-c ooled photomultiplier tube and temperature-controll ed case, the 951C offers superior low-range performance. Features Measures NOx in stationary source monitoring applications 0.1 ppm sensitivity Standard 19" rack mounting 4 field-selectable ranges Thermoelectrically-c ooled detector and temperature-controll ed case Atmospheric pressure operation Internal UV ozone generation Internal sample bypass flow Benefits Low installation costs Low maintenance costs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chemiluminescence NOx Analyzer - Model 951C - Emerson Automation Solutions – Rosemount
Irvine, CA, USA
Chemiluminescence NOx Analyzer
Model 951C
Chemiluminescence NOx Analyzer Model 951C
Simplified operation and ease of maintenance are the key design features of Emerson's Rosemount Analytical 951C NOx Analyzer. Designed for source emissions analysis in Continuous Emission Monitoring Systems (CEMS), the 951C delivers top performance and reliability. With the thermoelectrically-c ooled photomultiplier tube and temperature-controll ed case, the 951C offers superior low-range performance. Features Measures NOx in stationary source monitoring applications 0.1 ppm sensitivity Standard 19" rack mounting 4 field-selectable ranges Thermoelectrically-c ooled detector and temperature-controll ed case Atmospheric pressure operation Internal UV ozone generation Internal sample bypass flow Benefits Low installation costs Low maintenance costs

Simplified operation and ease of maintenance are the key design features of Emerson's Rosemount Analytical 951C NOx Analyzer. Designed for source emissions analysis in Continuous Emission Monitoring Systems (CEMS), the 951C delivers top performance and reliability. With the thermoelectrically-cooled photomultiplier tube and temperature-controlled case, the 951C offers superior low-range performance.

Features

  • Measures NOx in stationary source monitoring applications
  • 0.1 ppm sensitivity
  • Standard 19" rack mounting
  • 4 field-selectable ranges
  • Thermoelectrically-cooled detector and temperature-controlled case
  • Atmospheric pressure operation
  • Internal UV ozone generation
  • Internal sample bypass flow

Benefits

  • Low installation costs
  • Low maintenance costs
Supplier's Site Datasheet

Technical Specifications

  Emerson Automation Solutions – Rosemount
Product Category Gas Instruments
Product Number Model 951C
Product Name Chemiluminescence NOx Analyzer
Measurement Type Trace
Application Process Gas
Gas Types NxOx; (0-2500 ppm)
Display Digital
Instrument Type Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

Flue Gas Oxygen Analyzer - WDG 1210 - LAND
Specs
Measurement Type %Volume
Application Continuous Emissions Monitoring
Gas Types Toxic; O2; (From 0 to 1 %, 0 to 25 %)
View Details
Industrial Grade Gas Monitor - 4200-IG - Arjay Engineering
Specs
Measurement Type %LEL or %LFL (optional feature); %Volume (optional feature); Trace (optional feature)
Application Ambient Air Monitoring
Gas Types Toxic (optional feature); Combustible (optional feature)
View Details
Particle Counter - PCE-RCM 11 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Gas Types Toxic; Combustible; Water Vapor; (0 ... 100% rh); (Formaldehyde (HCHO))
Display Digital
Instrument Type Detector
View Details
Carbon Monoxide Trace Gas Analyzer -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Measurement Type Trace
Application Ambient Air Monitoring
Gas Types CO; Water Vapor
View Details