Emerson Automation Solutions – Rosemount Process Hydrocarbon Analyzer Model 400A

Description
Rosemount Analytical has designed the 400A Hydrocarbon Analyzer for high sensitivity, stability and safety. The 400A uses the flame ionization detection method in a field-proven design to provide reliable performance in analysis in high purity gases and trace levels of hydrocarbon contaminants in ambient air or other gases. Features Measures as low as 0 to 1 ppm Precision 1% of full scale Digital output display Automatic fuel shut-off Automatic flame-out indicator Automatic sample shut-off (optional) Seven selectable ranges Remote range change control capability Enhanced system diagnostics Benefits Convenient design Ease of operation Front panel digital display
Datasheet
Description
Rosemount Analytical has designed the 400A Hydrocarbon Analyzer for high sensitivity, stability and safety. The 400A uses the flame ionization detection method in a field-proven design to provide reliable performance in analysis in high purity gases and trace levels of hydrocarbon contaminants in ambient air or other gases. Features Measures as low as 0 to 1 ppm Precision 1% of full scale Digital output display Automatic fuel shut-off Automatic flame-out indicator Automatic sample shut-off (optional) Seven selectable ranges Remote range change control capability Enhanced system diagnostics Benefits Convenient design Ease of operation Front panel digital display
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Process Hydrocarbon Analyzer - Model 400A - Emerson Automation Solutions – Rosemount
Irvine, CA, USA
Process Hydrocarbon Analyzer
Model 400A
Process Hydrocarbon Analyzer Model 400A
Rosemount Analytical has designed the 400A Hydrocarbon Analyzer for high sensitivity, stability and safety. The 400A uses the flame ionization detection method in a field-proven design to provide reliable performance in analysis in high purity gases and trace levels of hydrocarbon contaminants in ambient air or other gases. Features Measures as low as 0 to 1 ppm Precision 1% of full scale Digital output display Automatic fuel shut-off Automatic flame-out indicator Automatic sample shut-off (optional) Seven selectable ranges Remote range change control capability Enhanced system diagnostics Benefits Convenient design Ease of operation Front panel digital display

Rosemount Analytical has designed the 400A Hydrocarbon Analyzer for high sensitivity, stability and safety. The 400A uses the flame ionization detection method in a field-proven design to provide reliable performance in analysis in high purity gases and trace levels of hydrocarbon contaminants in ambient air or other gases.

Features

  • Measures as low as 0 to 1 ppm
  • Precision 1% of full scale
  • Digital output display
  • Automatic fuel shut-off
  • Automatic flame-out indicator
  • Automatic sample shut-off (optional)
  • Seven selectable ranges
  • Remote range change control capability
  • Enhanced system diagnostics

Benefits

  • Convenient design
  • Ease of operation
  • Front panel digital display
Supplier's Site Datasheet

Technical Specifications

  Emerson Automation Solutions – Rosemount
Product Category Gas Instruments
Product Number Model 400A
Product Name Process Hydrocarbon Analyzer
Measurement Type Trace
Application Process Gas
Gas Types Hydrocarbons; (0-2500 ppm)
Electrical Outputs Voltage; Current (optional feature)
Display Digital
Unlock Full Specs
to access all available technical data

Similar Products

Multi-gas Analyzer - FGA 900 - LAND
Specs
Measurement Type %LEL or %LFL; Trace
Application Continuous Emissions Monitoring
Gas Types Toxic; CO; (0 - 150 up to 0-2500 mg/m3 (0 – 120 up to 0 – 2000 ppm)); NO; (0 - 200 up to 1500 mg/m3(0 – 150 up to 0 – 1100 ppm)); NO2; (0-200 ppm); O2; (0 - 12% up to 0 - 25%)
View Details
Gas Detector - EC-Gold Dual - Arjay Engineering
Specs
Measurement Type %Volume; Trace
Application Ambient Air Monitoring
Gas Types Toxic; CO; (0-500ppm); Cl2; (0-10ppm); H2S; (0-100ppm); NO2; (0-20ppm); O2; (0-30%)
View Details
VOC Environmental Meter - PCE-VOC 1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Gas Types Toxic; (Formaldehyde (HCHO))
Instrument Type Detector
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Carbon Monoxide Trace Gas Analyzer -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Measurement Type Trace
Application Ambient Air Monitoring
Gas Types CO; Water Vapor
View Details