Emerson Automation Solutions – Rosemount Datasheets for Water Quality Testing Instruments
Water quality testing instruments are used to test water for chemical and biological agents, and to measure variables such as clarity and rate of movement.
Water Quality Testing Instruments: Learn more
| Product Name | Notes |
|---|---|
| Ion selective panels measure fluoride and ammonium. It can be either a single or dual measurement version and the dual sensor versions can be combined with monochloramine. • CONFIGURABLE FOR... | |
| COMPLETE SYSTEM includes single or dual input analyzer, sensor(s), and debubbler assembly CHOOSE U.S. EPA METHOD 180.1 or ISO METHOD 7027 compliant sensors RANGE 0-200 NTU RESOLUTION 0.001 NTU EASY... | |
| COMPLETE SYSTEM includes single or dual input analyzer, sensor(s), and debubbler assembly CHOOSE U.S. EPA METHOD 180.1 or ISO METHOD 7027 compliant sensors RANGE 0-200 NTU RESOLUTION 0.001 NTU FULL... | |
| MULTI-PARAMETER INSTRUMENT – up to three inputs: Choose pH/ORP/ISE or Contacting Conductivity/Resisti vity, in any combination LARGE DISPLAY – easy-to-read process measurements EASY TO INSTALL – modular boards, removable connectors,... |