Emerson Automation Solutions – Rosemount NO and NOx Analyzer Module Model NGA 2000 CLD

Description
Emerson’s Rosemount Analytical NGA 2000 CLD NO/NOx analyzer module was the industry’s first modular chemiluminescence analyzer. It is a self-contained unit complete with detector and electronics. The modular design allows for easy system integration. The CLD analyzer module may be a "stand alone" analysis instrument with the addition of our input/output (I/O) module and platform or it can be integrated into a sophisticated multi-component analysis network. Features Thermoelectrically-c ooled solid-state detector insures high stability Modular design provides mounting and system expansion flexibility Fast response- 90% full scale within 1 second Four user-selectable ranges from 0 to 10,000 ppm Automated ozonator shut-off on loss of air pressure Remote control and automatic calibration On-line diagnostic capabilities Efficient, interferent-free vitreous carbon NO2 converter Benefits Ease of maintenance Improved stability due to the solid state detector (silicon photodiode)
Datasheet
Description
Emerson’s Rosemount Analytical NGA 2000 CLD NO/NOx analyzer module was the industry’s first modular chemiluminescence analyzer. It is a self-contained unit complete with detector and electronics. The modular design allows for easy system integration. The CLD analyzer module may be a "stand alone" analysis instrument with the addition of our input/output (I/O) module and platform or it can be integrated into a sophisticated multi-component analysis network. Features Thermoelectrically-c ooled solid-state detector insures high stability Modular design provides mounting and system expansion flexibility Fast response- 90% full scale within 1 second Four user-selectable ranges from 0 to 10,000 ppm Automated ozonator shut-off on loss of air pressure Remote control and automatic calibration On-line diagnostic capabilities Efficient, interferent-free vitreous carbon NO2 converter Benefits Ease of maintenance Improved stability due to the solid state detector (silicon photodiode)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NO and NOx Analyzer Module Model NGA 2000 CLD
Emerson’s Rosemount Analytical NGA 2000 CLD NO/NOx analyzer module was the industry’s first modular chemiluminescence analyzer. It is a self-contained unit complete with detector and electronics. The modular design allows for easy system integration. The CLD analyzer module may be a "stand alone" analysis instrument with the addition of our input/output (I/O) module and platform or it can be integrated into a sophisticated multi-component analysis network. Features Thermoelectrically-c ooled solid-state detector insures high stability Modular design provides mounting and system expansion flexibility Fast response- 90% full scale within 1 second Four user-selectable ranges from 0 to 10,000 ppm Automated ozonator shut-off on loss of air pressure Remote control and automatic calibration On-line diagnostic capabilities Efficient, interferent-free vitreous carbon NO2 converter Benefits Ease of maintenance Improved stability due to the solid state detector (silicon photodiode)

Emerson’s Rosemount Analytical NGA 2000 CLD NO/NOx analyzer module was the industry’s first modular chemiluminescence analyzer. It is a self-contained unit complete with detector and electronics. The modular design allows for easy system integration. The CLD analyzer module may be a "stand alone" analysis instrument with the addition of our input/output (I/O) module and platform or it can be integrated into a sophisticated multi-component analysis network.

Features

  • Thermoelectrically-cooled solid-state detector insures high stability
  • Modular design provides mounting and system expansion flexibility
  • Fast response- 90% full scale within 1 second
  • Four user-selectable ranges from 0 to 10,000 ppm
  • Automated ozonator shut-off on loss of air pressure
  • Remote control and automatic calibration
  • On-line diagnostic capabilities
  • Efficient, interferent-free vitreous carbon NO2 converter

Benefits

  • Ease of maintenance
  • Improved stability due to the solid state detector (silicon photodiode)
Supplier's Site Datasheet

Technical Specifications

  Emerson Automation Solutions – Rosemount
Product Category Gas Instruments
Product Number Model NGA 2000 CLD
Product Name NO and NOx Analyzer Module
Measurement Type Trace
Application Process Gas
Gas Types NxOx; (0-10000 ppm)
Electrical Outputs Voltage; Current
Display Digital
Unlock Full Specs
to access all available technical data

Similar Products

VOC Environmental Meter - PCE-VOC 1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Gas Types Toxic; (Formaldehyde (HCHO))
Instrument Type Detector
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Fire and Gas System - SUPREMATouch - MSA Safety
Specs
Application Process Gas
Electrical Outputs Current
Display Digital
View Details
GPR-1600, GPR-2600 & GPR-3100 Trace (ppm), Percent (%) and Purity (>90%) Oxygen Analyzers -  - Analytical Industries Inc.
Specs
Gas Types O2; (from 0…10 ppm to 90…100 % O2)
Features Audible or Visual Alarms
Instrument Type Analyzer
View Details
High temperature combustion gas oxygen analyzer - Endura AZ25 - ABB Measurement & Analytics
Specs
Measurement Type %Volume
Application Continuous Emissions Monitoring
Gas Types Combustible; O2
View Details