Emerson Automation Solutions – Rosemount Datasheets for pH Instruments
pH instruments are used to measure or monitor potential of hydrogen (pH) in a solution.
pH Instruments: Learn more
| Product Name | Notes |
|---|---|
| Ion selective panels measure fluoride and ammonium. It can be either a single or dual measurement version and the dual sensor versions can be combined with monochloramine. • CONFIGURABLE FOR... | |
| The Model 1056 dual-input analyzer offers single or dual sensor input with an unrestricted choice of dual measurements thus reducing the cost per loop and saving panel space. The unit... | |
| The Model 1066 loop-powered transmitter measures pH, ORP, conductivity, resistivity, oxygen, free chlorine, total chlorine, monochloramine and ozone serving a wide range of liquid analytical applications. Digital communications – HART® | |
| The Model 5081 family of transmitters can be used to measure pH, ORP, conductivity (using either contacting or toroidal sensors), resistivity, oxygen (ppm and ppb level), free chlorine, total chlorine,... | |
| The Model 56 Analyzer offers single or dual sensor input with an unrestricted choice of dual measurement combinations. The high resolution full-color display gives unsurpassed visibility and functionality for liquid... | |
| MULTI-PARAMETER INSTRUMENT – up to three inputs: Choose pH/ORP/ISE or Contacting Conductivity/Resisti vity, in any combination LARGE DISPLAY – easy-to-read process measurements EASY TO INSTALL – modular boards, removable connectors,... |