Emerson Automation Solutions – Rosemount Millennium II Single Channel Transmitter M21-A

Description
The M21 single channel universal transmitter has been engineered from the ground-up to include the innovative features that managers and operators in the field demand, while providing rock solid day-to-day operation, even in the most extreme conditions. The Millennium II redefines what you expect from a fixed gas detection solution. Sensors can be easily exchanged, with NE-MOS Solid State, Electrochemical, Infrared and Catalytic Bead sensor technologies available. The Millennium II transmitter automatically recognizes any connected pre-calibrated sensor and maintains an uninterrupted digital signal between them, providing fast response times and over 2000ft (600m) sensor separation. The intuitive menu interface and non-intrusive commands in Class1 Div1 areas are accessed via the included external magnet and ultra-bright OLED graphic display. This OLED display is completely unique in the market, providing read-outs that are clearly visible in darkness or bright sun, blistering heat or at temperatures as low as -55°C! The transmitter maintains Class1 Div 2 safety levels with the face removed to access the push button controls and test jack outlets. Add our optional intrinsically safe HART® port adaptor for access to the built-in data logging and advanced diagnostics, right at the transmitter via a hand-held communicator. All this amounts to a detection solution which stands alone in it's performance, versatility, and efficiency. Only Net Safety offers our unique blend of technologies which result in more uptime, less consumption, and greater safety coverage.
Datasheet
Description
The M21 single channel universal transmitter has been engineered from the ground-up to include the innovative features that managers and operators in the field demand, while providing rock solid day-to-day operation, even in the most extreme conditions. The Millennium II redefines what you expect from a fixed gas detection solution. Sensors can be easily exchanged, with NE-MOS Solid State, Electrochemical, Infrared and Catalytic Bead sensor technologies available. The Millennium II transmitter automatically recognizes any connected pre-calibrated sensor and maintains an uninterrupted digital signal between them, providing fast response times and over 2000ft (600m) sensor separation. The intuitive menu interface and non-intrusive commands in Class1 Div1 areas are accessed via the included external magnet and ultra-bright OLED graphic display. This OLED display is completely unique in the market, providing read-outs that are clearly visible in darkness or bright sun, blistering heat or at temperatures as low as -55°C! The transmitter maintains Class1 Div 2 safety levels with the face removed to access the push button controls and test jack outlets. Add our optional intrinsically safe HART® port adaptor for access to the built-in data logging and advanced diagnostics, right at the transmitter via a hand-held communicator. All this amounts to a detection solution which stands alone in it's performance, versatility, and efficiency. Only Net Safety offers our unique blend of technologies which result in more uptime, less consumption, and greater safety coverage.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Millennium II Single Channel Transmitter - M21-A - Emerson Automation Solutions – Rosemount
Irvine, CA, USA
Millennium II Single Channel Transmitter
M21-A
Millennium II Single Channel Transmitter M21-A
The M21 single channel universal transmitter has been engineered from the ground-up to include the innovative features that managers and operators in the field demand, while providing rock solid day-to-day operation, even in the most extreme conditions. The Millennium II redefines what you expect from a fixed gas detection solution. Sensors can be easily exchanged, with NE-MOS Solid State, Electrochemical, Infrared and Catalytic Bead sensor technologies available. The Millennium II transmitter automatically recognizes any connected pre-calibrated sensor and maintains an uninterrupted digital signal between them, providing fast response times and over 2000ft (600m) sensor separation. The intuitive menu interface and non-intrusive commands in Class1 Div1 areas are accessed via the included external magnet and ultra-bright OLED graphic display. This OLED display is completely unique in the market, providing read-outs that are clearly visible in darkness or bright sun, blistering heat or at temperatures as low as -55°C! The transmitter maintains Class1 Div 2 safety levels with the face removed to access the push button controls and test jack outlets. Add our optional intrinsically safe HART® port adaptor for access to the built-in data logging and advanced diagnostics, right at the transmitter via a hand-held communicator. All this amounts to a detection solution which stands alone in it's performance, versatility, and efficiency. Only Net Safety offers our unique blend of technologies which result in more uptime, less consumption, and greater safety coverage.

The M21 single channel universal transmitter has been engineered from the ground-up to include the innovative features that managers and operators in the field demand, while providing rock solid day-to-day operation, even in the most extreme conditions. The Millennium II redefines what you expect from a fixed gas detection solution.

Sensors can be easily exchanged, with NE-MOS Solid State, Electrochemical, Infrared and Catalytic Bead sensor technologies available. The Millennium II transmitter automatically recognizes any connected pre-calibrated sensor and maintains an uninterrupted digital signal between them, providing fast response times and over 2000ft (600m) sensor separation.

The intuitive menu interface and non-intrusive commands in Class1 Div1 areas are accessed via the included external magnet and ultra-bright OLED graphic display. This OLED display is completely unique in the market, providing read-outs that are clearly visible in darkness or bright sun, blistering heat or at temperatures as low as -55°C! The transmitter maintains Class1 Div 2 safety levels with the face removed to access the push button controls and test jack outlets. Add our optional intrinsically safe HART® port adaptor for access to the built-in data logging and advanced diagnostics, right at the transmitter via a hand-held communicator.

All this amounts to a detection solution which stands alone in it's performance, versatility, and efficiency. Only Net Safety offers our unique blend of technologies which result in more uptime, less consumption, and greater safety coverage.

Supplier's Site Datasheet

Technical Specifications

  Emerson Automation Solutions – Rosemount
Product Category Gas Instruments
Product Number M21-A
Product Name Millennium II Single Channel Transmitter
Measurement Type %LEL or %LFL; Trace
Application Confined Space Entry; Ambient Air Monitoring
Gas Types Toxic; Combustible; NH3; H2S; O2
Electrical Outputs Current; Switch or Relay (optional feature)
Display Digital
Unlock Full Specs
to access all available technical data

Similar Products

Gas Sampling System - MultiGard™ 5000 - MSA Safety
Specs
Application Process Gas
Instrument Type Monitor; Analyzer
Mounting Type Fixed
View Details
Air Quality Monitors - 2097635 - RS Components, Ltd.
Specs
Display Digital
View Details
Portable 5% CO2 Safety Detector -  - CO2Meter.com
Specs
Gas Types CO2; (Search Results - Portable 5% CO2 Safety Detector)
Number of Gases Monitored Single
View Details
CLP/Nextstep (Legacy) Hydride Cassette -  - DOD Technologies Inc.
Specs
Mounting Type Portable
Sensor Technology Colorimetric
View Details